EN
  • EN
  • DE

APT12045L2VFR

Part No APT12045L2VFR
Manufacturer Advanced Power Technology
Catalog Hard To Find
Description POWER MOS V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146599-APT12045L2VFR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT12045L2VFR CAD Model

Description

The APT12045L2VFR is a 1200V, 45A SiC MOSFET from Microsemi (formerly Advanced Power Technology). It's designed for high-efficiency, high-frequency power switching applications.

Applications

  • Solar Inverters: Used in solar power inverters to improve efficiency and reduce size.
  • EV Chargers: Employed in electric vehicle (EV) chargers for fast and efficient charging.
  • Uninterruptible Power Supplies (UPS): Suitable for high-power UPS systems.
  • Motor Drives: Used in industrial motor drives to improve efficiency and reduce harmonic distortion.
  • Welding Power Supplies: Utilized in high-frequency welding power supplies.

Features

  • SiC MOSFET: Silicon Carbide MOSFET for superior performance compared to traditional silicon MOSFETs.
  • 1200V Blocking Voltage: High voltage rating for demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Avalanche Ruggedness: Withstands avalanche breakdown conditions, enhancing reliability.
  • Low Gate Charge: Reduces gate drive power requirements.

Benefits

  • High Efficiency: SiC technology minimizes power losses, maximizing efficiency.
  • Reduced System Size: High-frequency operation allows for smaller passive components.
  • Improved Reliability: Avalanche ruggedness ensures robust performance.
  • Simplified Cooling: Lower losses reduce heat generation, simplifying thermal management.
  • Faster Switching: Enables faster switching speeds for improved performance.

Additional Details

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and total gate charge (Qg). Consult the official Microsemi datasheet for precise values. SiC MOSFETs offer significant advantages over silicon MOSFETs in terms of switching speed, efficiency, and thermal performance, making them ideal for demanding high-power applications. The APT12045L2VFR excels in applications requiring high voltage, high current, and fast switching speeds.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess