EN
  • EN
  • DE

MC9S08QE16CFT

Part No MC9S08QE16CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08QE32/16 Taking the lead in low power | IC MCU 8BIT 16KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MC9S08QE16
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1220496-MC9S08QE16CFT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE16CFT CAD Model

Description

Product Overview: NXP MC9S08QE16CFT Microcontroller

The NXP MC9S08QE16CFT is a high-performance microcontroller designed for a broad range of applications, particularly in the industrial and automotive sectors. This device is part of the ultra-reliable HCS08 family of 8-bit microcontrollers which are known for their robustness and efficiency. The MC9S08QE16CFT is equipped with a wealth of features that make it ideal for complex embedded systems.

Key Features

  • Core: The MC9S08QE16CFT boasts a powerful HCS08 core with a maximum CPU frequency of 50 MHz, providing ample processing power for demanding applications.
  • Memory: It comes with 16KB of flash memory, ensuring sufficient space for application code, and 1KB of RAM for efficient data handling and operations.
  • I/O Pins: The microcontroller offers 38 GPIO (General Purpose Input/Output) pins, giving designers flexibility in interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It includes a variety of communication interfaces such as I2C, SPI, and SCI, enabling easy connectivity with other devices and modules in a system.
  • Analog Features: The device is equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
  • Timers: Multiple timer systems, including an 8-channel Timer/PWM module, facilitate complex timing operations and pulse width modulation for motor control and other time-sensitive tasks.
  • Power Efficiency: With its low-power design, the MC9S08QE16CFT is suitable for battery-operated devices, offering various power-saving modes to extend battery life.
  • Package: The device is available in a 48-pin QFP package, which is compact yet offers enough pins for a wide range of functionalities.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

Applications

Given its robust set of features, the NXP MC9S08QE16CFT is well-suited for applications such as industrial control systems, automotive electronics, consumer electronics, home automation, and portable medical devices. Its versatility allows engineers to leverage it for both simple tasks and complex, multitasking environments where reliability and performance are critical.

Overall, the MC9S08QE16CFT microcontroller from NXP is a compact, feature-rich solution that delivers exceptional performance for a wide array of embedded systems, driving innovation and efficiency in today's technologically advanced applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6973 $50.9190
75+ $1.3927 $104.4525
115+ $1.3492 $155.1580
155+ $1.3056 $202.3680
200+ $1.2621 $252.4200
270+ $1.1316 $305.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess