EN
  • EN
  • DE

MC56F8157VPYE

Part No MC56F8157VPYE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 256KB FLASH 160LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 76
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Date RAM Size 8K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8157
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1218810-MC56F8157VPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8157VPYE CAD Model

Description

NXP MC56F8157VPYE Digital Signal Controller

The NXP MC56F8157VPYE is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is designed to offer an optimal solution for complex, computation-heavy applications that require both efficient data manipulation and control capabilities.

Key Features

  • Advanced DSP Capability: At the heart of the MC56F8157VPYE is a powerful 32-bit DSP core, which is capable of delivering high-speed digital signal processing for applications such as motor control, power conversion, and sensor processing.
  • Robust Control Functionality: The device also features an MCU-like architecture that includes a rich set of control peripherals, making it ideal for control-oriented tasks in industrial and automotive environments.
  • Integrated Analog Features: With its on-chip analog-to-digital converters (ADCs), comparators, and pulse width modulators (PWMs), the MC56F8157VPYE is well-equipped to handle a wide range of analog signals, simplifying system design and reducing external component count.
  • Memory and Storage: The DSC comes with an ample amount of flash memory and RAM, supporting complex algorithms and application code without the need for external memory components.
  • Communication Interfaces: To ensure seamless integration into existing systems, the MC56F8157VPYE includes multiple communication interfaces such as CAN, SPI, I2C, and UART.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the device offers low-power modes and efficient operation that can help reduce the overall power consumption of the system.
  • Package and Temperature Range: The DSC is available in a compact LQFP-64 package and is specified for an extended temperature range, making it suitable for harsh environment applications.

Applications

The NXP MC56F8157VPYE is versatile enough to be used in a variety of applications where precision and control are paramount. It is particularly well-suited for:

  • Advanced motor control systems in industrial automation
  • Automotive control systems, including electric power steering and sensor fusion
  • Power management and conversion systems like inverters and UPS
  • Robotic systems requiring precise motion control

In summary, the NXP MC56F8157VPYE offers a perfect blend of digital signal processing and microcontroller functionality, making it an ideal choice for engineers looking to develop sophisticated control systems with demanding performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9862 $55.9724
5+ $22.9631 $114.8155
7+ $22.2455 $155.7185
10+ $21.5279 $215.2790
13+ $20.8103 $270.5339
17+ $18.6575 $317.1775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess