EN
  • EN
  • DE

MC9S08LH64CLK

Part No MC9S08LH64CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advanced Information | IC MCU 8BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LCD, LVD, PWM, WDT
The number of I/O 39
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MC9S08LH64
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220476-MC9S08LH64CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LH64CLK CAD Model

Description

The MC9S08LH64CLK is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a wide range of applications that require robust operation, low power consumption, and a versatile set of features. This microcontroller is part of the S08 family, which is well-known for its reliability and ease of use, making it an ideal choice for both novice and experienced developers alike.

Key Features

  • Core: The MC9S08LH64CLK is built around an 8-bit HCS08 central processing unit (CPU), providing a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 64KB of on-chip flash memory and 4KB of RAM, offering ample space for complex firmware and data storage without the need for external memory components.
  • Speed: This MCU operates at a bus frequency of up to 40 MHz, delivering swift performance for time-critical applications.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes, including stop and wait modes, which help reduce overall power consumption.
  • Analog Integration: The device includes an array of analog components such as an analog-to-digital converter (ADC), analog comparator, and a temperature sensor, providing comprehensive support for interfacing with analog sensors and performing real-time data acquisition.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and SCI, facilitating easy connectivity with other devices and peripherals.
  • Package: The MCU is available in an 80-pin LQFP package, which ensures a compact footprint while providing enough pins for extensive I/O capabilities.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows for deployment in harsh environmental conditions.

Applications

The MC9S08LH64CLK is highly suited for applications in the industrial, automotive, and consumer electronics sectors. Its robust feature set makes it ideal for system management, sensor data processing, automotive control systems, home automation, and portable devices.

Conclusion

With its combination of performance, power efficiency, and integrated features, the NXP MC9S08LH64CLK MCU is a versatile and reliable choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6425 $50.7825
22+ $4.6298 $101.8556
34+ $4.4851 $152.4934
47+ $4.3404 $203.9988
60+ $4.1957 $251.7420
80+ $3.7617 $300.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess