The NXP S9S08DZ32F2CLHR is a high-performance microcontroller designed for a wide range of automotive and industrial applications. This powerful MCU is part of the HCS08 family and is built on a Silicon On Insulator (SOI) process that provides exceptional electromagnetic compatibility (EMC) performance.
Key Features
- CPU: 8-bit HCS08 Central Processing Unit (CPU) that delivers robust computational power and efficiency.
- Flash Memory: 32KB of on-chip flash memory, offering ample space for complex programs and algorithms.
- RAM: 2KB of Random Access Memory (RAM) for efficient data processing and temporary data storage.
- Operating Voltage: Wide range of operating voltage from 2.7V to 5.5V, accommodating various power requirements.
- Temperature Range: Enhanced temperature range of -40°C to 125°C, suitable for harsh environmental conditions.
- Package: 48-Pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while allowing for easy integration into circuit designs.
- Communication Interfaces: Multiple communication interfaces including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) bus interface.
- Timers: Integrated timers with a range of functionalities including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM) for precise control.
- Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate analog signal measurement and conversion.
Applications
The S9S08DZ32F2CLHR is engineered to meet the demands of complex automotive applications such as body control modules, sensor interfaces, and instrument clusters. In the industrial sector, it is ideal for process control, automation systems, and other applications requiring reliable and precise control.
Reliability and Quality
Backed by NXP's reputation for quality, the S9S08DZ32F2CLHR is designed with rigorous quality control and reliability standards. Its robust design ensures optimal performance even in the most challenging conditions, making it a preferred choice for engineers and designers looking for a dependable microcontroller solution.