EN
  • EN
  • DE

MC9S08AC96CLKE

Part No MC9S08AC96CLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08AC128 8-Bit Microcontroller Data Sheet | IC MCU 8BIT 96KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 69
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MC9S08AC96
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220454-MC9S08AC96CLKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC96CLKE CAD Model

Description

The NXP MC9S08AC96CLKE is a versatile and powerful microcontroller that is part of the MC9S08 family, designed to cater to a wide range of embedded applications. This 8-bit microcontroller integrates a robust feature set with high-performance capabilities to provide an efficient solution for industrial, automotive, and consumer electronics.

At the heart of the MC9S08AC96CLKE is a HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz, delivering the computational power needed for complex tasks. It boasts a generous 96 KB of on-chip flash memory, providing ample space for application code storage and 4 KB of RAM for data processing, which is critical for real-time applications that require quick data manipulation.

One of the key features of this microcontroller is its low-power design. With multiple power-saving modes, including stop and wait modes, it is optimized for battery-operated and power-sensitive applications, ensuring long operational life and reliability. The device also includes an array of peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), which allows for precise sensor data acquisition and analog signal processing.

Connectivity is another strong suit of the MC9S08AC96CLKE, which includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I²C) bus, enabling easy communication with other devices and peripherals. The inclusion of a Serial Peripheral Interface (SPI) further enhances its capability to handle serial data transfers efficiently.

For enhanced system protection, the microcontroller features a watchdog timer to prevent system lock-ups and an illegal opcode detection with reset to maintain system integrity. Additionally, it supports up to 70 general-purpose input/output (GPIO) pins, providing the flexibility to interface with a wide range of external components.

The MC9S08AC96CLKE is available in a low-profile 80-pin LQFP package, making it suitable for space-constrained applications. With its robust set of features and high level of integration, this microcontroller is an ideal choice for engineers and developers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4949 $59.4643
17+ $6.9702 $118.4934
26+ $6.7525 $175.5650
36+ $6.5347 $235.2492
46+ $6.3168 $290.5728
62+ $5.6634 $351.1308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess