EN
  • EN
  • DE

M48T37V-10MH1F

Part No M48T37V-10MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 32Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timer/Battery Backup/Alarm 44-Pin SOH T/R / IC RTC CLK/CALENDAR PAR 44-SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Current - Timekeeping (Max) 2mA @ 3V to 3.6V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SOH
Win Source Part Number 116827-M48T37V-10MH1F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M48T37
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH1F CAD Model

Description

STMicroelectronics M48T37V-10MH1F Timekeeper SRAM

The M48T37V-10MH1F from STMicroelectronics is a 3.3V, 256 Kbit (32K x 8) Timekeeper SRAM which integrates a highly reliable, quartz-based oscillator and real-time clock (RTC) with a long-life lithium battery. This combination provides a stable and precise timekeeping solution, making it ideal for a wide range of applications that require accurate timekeeping along with non-volatile memory storage.

This particular model, the M48T37V-10MH1F, offers a 10MHz SRAM speed which ensures fast data access and processing, making it suitable for use in systems that require quick data retrieval and storage in conjunction with real-time clock functions. The device is housed in a 44-pin SOH (SOIC) package, which is compact enough for space-constrained applications while still providing easy integration into various system designs.

Key features of the M48T37V-10MH1F include:

  • An integrated, power-fail deselect circuit which automatically switches to the battery supply during power failure, thus preserving data integrity.
  • A built-in crystal which ensures high accuracy and stable timekeeping, with minimal drift over time and temperature variations.
  • A programmable alarm function that can be set to trigger on a specific date, day of the week, hour, minute, or second, providing flexibility for time-based event management.
  • A serial interface for RTC to facilitate easy integration with microcontrollers or other digital systems.
  • Low power consumption, which is crucial for battery-backed memory and timekeeping devices.

The device's non-volatile storage capability ensures that data is retained for over 10 years in the absence of power. This feature, along with the device's robust timekeeping capabilities, makes the M48T37V-10MH1F an excellent choice for applications such as embedded systems, utility meters, industrial controllers, and other systems where maintaining accurate time and preserving data are critical.

STMicroelectronics' commitment to quality and reliability is evident in the design and manufacture of the M48T37V-10MH1F, offering designers a dependable timekeeping and memory solution that they can trust in their sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0687 $66.1374
4+ $27.1333 $108.5332
6+ $26.2854 $157.7124
8+ $25.4375 $203.5000
11+ $24.5896 $270.4856
14+ $22.0458 $308.6412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess