EN
  • EN
  • DE

TMUX1112PWR

Part No TMUX1112PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH  /  4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 7pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1112PWRTR,296-TMUX1112PWRDKR,296-TMUX1112PWRCT
Standard Package 2,000
Win Source Part Number 982844-TMUX1112PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1112PWR CAD Model

Description

The TMUX1112PWR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to provide exceptional performance for signal routing in various applications. This advanced switch is part of TI's extensive portfolio of multiplexers which are renowned for their reliability and versatility.

Key Features

  • Low On-Resistance: The TMUX1112PWR boasts a low on-resistance of typically 1.5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Supply Range: This device operates over a wide supply range from 1.08 V to 5.5 V, making it suitable for a variety of applications, ranging from battery-operated devices to industrial systems.
  • Bidirectional Dual 1:1 Multiplexer: The TMUX1112PWR features a dual 1:1 configuration, allowing bidirectional data flow through two channels, which is ideal for multiplexing both analog and digital signals.
  • Low Charge Injection: With low charge injection, this multiplexer ensures minimal disturbance to the signal during switching, which is critical for precision applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to 125°C, accommodating a broad spectrum of environmental conditions.
  • Logic-Level Translation: The TMUX1112PWR can perform logic-level translation, which enables the control of the multiplexer with a lower voltage logic signal than the signal being passed through the switch.

Applications

The TMUX1112PWR is suitable for various applications, including but not limited to:

  • Data Acquisition Systems (DAQ)
  • Test and Measurement Equipment
  • Signal Routing
  • Audio and Video Switching
  • Communication Systems
  • Medical Equipment

Package and Quality

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the TMUX1112PWR is designed for space-constrained applications. The device is RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring both performance and sustainability.

With its robust design and advanced features, the TMUX1112PWR from Texas Instruments stands out as a top choice for designers looking for a reliable and high-performance multiplexer for their next project.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0172 $50.4300
53+ $1.8896 $100.1488
83+ $1.8257 $151.5331
118+ $1.6980 $200.3640
153+ $1.6342 $250.0326
192+ $1.5704 $301.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,130 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess