EN
  • EN
  • DE

MC68MH360VR25VL

Part No MC68MH360VR25VL
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 25MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32+ Microprocessor IC series 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32+
Speed 25MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 357-BBGA
Case / Package 357-PBGA (25x25)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926219-MC68MH360VR25VL
Ultra Librarian 3D Model Ultra Librarian MC68MH360VR25VL CAD Model

Description

The NXP MC68MH360VR25VL is a high-performance microprocessor that is part of the NXP 68K family. This integrated circuit is designed to offer a powerful solution for embedded systems and is widely recognized for its robust architecture, which is based on the Motorola 68000 lineage. The MC68MH360VR25VL is particularly suitable for applications that require a combination of high data processing capabilities, efficiency, and reliability.

Key Features

  • CPU Core: The device features a 32-bit 68K CPU core that provides a high level of performance for complex computing tasks, making it an ideal choice for industrial control systems, networking equipment, and advanced consumer electronics.
  • Clock Speed: Operating at a clock speed of 25 MHz, the MC68MH360VR25VL ensures swift execution of instructions, which translates to faster data processing and improved system responsiveness.
  • On-Chip Memory: It comes with an integrated memory management unit (MMU) that enhances the processor's ability to handle large memory configurations, thus optimizing system performance and facilitating advanced multitasking operations.
  • Connectivity: The microprocessor supports a variety of communication interfaces, enabling seamless integration with peripheral devices and other components within a system.
  • Power Efficiency: Despite its powerful capabilities, the MC68MH360VR25VL is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical consideration.

Applications

The MC68MH360VR25VL is versatile and can be used in a wide range of applications. Its robust processing capabilities make it ideal for:

  • Embedded control systems
  • Networking and telecommunications
  • Medical equipment
  • Industrial automation
  • Automotive control units
  • Consumer electronics

In conclusion, the NXP MC68MH360VR25VL microprocessor is a testament to the enduring legacy of the 68K family, offering a combination of performance, efficiency, and versatility. Its advanced features and capabilities make it an excellent choice for designers and engineers looking to develop sophisticated systems with demanding processing requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess