EN
  • EN
  • DE

BAP65-05W,115

Part No BAP65-05W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 30V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 30V
Current - Max 100mA
Capacitance @ Vr, F 0.425pF @ 20V, 1MHz
Resistance @ If, F 350 mOhm @ 100mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 099671-BAP65-05W,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAP65-05W,115 CAD Model

Description

Introducing the BAP65-05W,115 – NXP's High-Performance PIN Diode

The BAP65-05W,115 is a state-of-the-art PIN diode crafted by NXP Semiconductors, renowned for their innovative and reliable components in the electronics industry. This diode is designed to deliver exceptional performance in a variety of applications, including high-frequency and high-power environments where efficient signal control is vital.

Key Features

  • High-Speed Switching: The BAP65-05W,115 boasts rapid switching capabilities, making it an ideal choice for RF switching and attenuator applications where speed is of the essence.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal loss and is highly effective in maintaining signal integrity, even in the most demanding of situations.
  • Low Capacitance: The device's low capacitance allows for efficient operation at high frequencies, which is crucial for applications in the RF domain.
  • Excellent Linearity: This PIN diode offers superb linearity, ensuring that signals are modulated and demodulated with high precision, preserving the quality and integrity of the information they carry.
  • Robust Package: Encased in a SOD-323 small-outline package, the BAP65-05W,115 is not only space-efficient but also robust, capable of withstanding the rigors of complex electronic environments.

Applications

The versatility of the BAP65-05W,115 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • RFID systems
  • Wireless communication devices
  • High-frequency signal switching
  • Attenuator circuits in microwave communications
  • Phase shifters

Reliability and Quality Assurance

NXP's commitment to quality ensures that the BAP65-05W,115 is manufactured to the highest standards, delivering reliability and performance that customers can trust. Each diode is rigorously tested to meet strict industry specifications, providing peace of mind for designers and engineers.

Whether you're developing cutting-edge RF technology or seeking components for high-frequency signal processing, the BAP65-05W,115 from NXP is a component that promises to enhance your project's performance with its superior characteristics and proven reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7517 $59.0068
10+ $12.1044 $121.0440
15+ $11.7256 $175.8840
21+ $11.3479 $238.3059
27+ $10.9690 $296.1630
36+ $9.8348 $354.0528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess