EN
  • EN
  • DE

MC68HC705SR3CPE

Part No MC68HC705SR3CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description High-density Complementary Metal Oxide Semiconductor (HCMOS) Microcontroller Units | IC MCU 8BIT 3.75KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 4MHz
Peripherals LED, POR
The number of I/O 32
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type OTP
Date RAM Size 192 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MC68HC705
Manufacturer Pack Quantity 9
MSL Level 3 (168 Hours)
Win Source Part Number 1219000-MC68HC705SR3CPE
Manufacturer Homepage www.freescale.com
Family Name MC68HC705SR3
Introduction Date May 13, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC705SR3CPE CAD Model

Description

Product Overview: NXP MC68HC705SR3CPE

The NXP MC68HC705SR3CPE is a robust, feature-rich microcontroller (MCU) designed to cater to a wide range of embedded system applications. Built upon a proven 8-bit architecture, this MCU is from the highly regarded 68HC05 family, which is well-known for its reliability and ease of use. The MC68HC705SR3CPE is an ideal choice for designers looking to implement cost-effective and power-efficient solutions in their products.

Key Features:

  • Core: The MCU features a versatile 8-bit CPU, providing a solid balance between performance and power consumption, making it suitable for battery-operated devices and low-power applications.
  • Memory: It comes equipped with a generous amount of onboard memory, including read-only memory (ROM) and random-access memory (RAM), facilitating complex program execution and data storage without the need for external memory components.
  • I/O Ports: Multiple input/output ports are available, allowing for flexible interfacing with external peripherals such as sensors, actuators, and communication modules.
  • Timer System: An integrated timer system, including a watchdog timer, ensures reliable operation by providing timing functions and preventing system lock-up.
  • Communication Interface: The inclusion of a serial communication interface supports easy data exchange with other microcontrollers or devices, enabling networked applications and simplifying connectivity.
  • Operating Voltage: The MC68HC705SR3CPE operates at a low voltage, contributing to its energy efficiency and making it suitable for portable and handheld devices.

Applications:

The versatility of the NXP MC68HC705SR3CPE allows it to be used across a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

Quality and Support:

NXP is known for its commitment to quality and the MC68HC705SR3CPE is no exception. Customers can expect robust performance and reliability from this MCU. Additionally, NXP provides extensive technical support and documentation, ensuring that developers have all the resources they need to successfully integrate this microcontroller into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess