Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 17.5A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, PB
Manufacturer Package isoCINK+ PB
Win Source Part Number 1235380-PB3508-E3/45
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name PB3508
Introduction Date September 25, 2009
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PB3508-E3/45 CAD Model

Description

The PB3508-E3/45 is a single-phase diode from Vishay Semiconductor Diodes Division.

  • Manufacturer: Vishay Semiconductor Diodes Division
  • Type: Single-Phase Diode
  • Peak Reverse Voltage: 800V
  • Forward Voltage: 1.1V @ 17.5A
  • Current Rating: 35A
  • Reverse Leakage Current: 10μA @ 800V
  • Package: 4-SIP, PB
  • RoHS Compliant: Yes
  • Applications: Power supplies, inverters, and welding equipment

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers PB 50
Lowest to $1.3326
ECAD model for PB5008
Semtech Corporation
Need more? Email Us
ECAD model for SCBAR1
DIOTEC Electronics Corporation
BRIDGE RECTIFIER, SINGLE PHASE,
Need more? Email Us
ECAD model for S40F
Vishay
DIODE BRIDGE 3A 800V KBPM
Lowest to $18.1686
ECAD model for 3KBP08M-E4/51
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 1KV 1.5A WOM
Lowest to $0.2442
ECAD model for W10M
Semtech Corporation
Need more? Email Us
ECAD model for SCAJ15FF
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.8748
ECAD model for PB5006-E3/45
Rectron USA
BRIDGE RECT GLASS 200V 1A RS-1
Need more? Email Us
ECAD model for RS103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9827 $73.9654
5+ $30.3453 $151.7265
7+ $29.3971 $205.7797
10+ $28.4489 $284.4890
12+ $27.5006 $330.0072
16+ $24.6560 $394.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention