EN
  • EN
  • DE

DS33X162+

Part No DS33X162+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 256CSBGA / Data Transport Interface 256-CSBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Type Surface Mount
Base Product Number DS33X162
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 710062-DS33X162+
Ultra Librarian 3D Model Ultra Librarian DS33X162+ CAD Model

Description

The DS33X162+ is a high-performance, low-power serial digital interface (SDI) cable equalizer and cable driver from Maxim Integrated, designed to facilitate the transmission of digital video signals over coaxial cable. This advanced integrated circuit is part of Maxim's extensive line of telecommunications products, which are well-regarded for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Speed Performance: The DS33X162+ is capable of equalizing and driving signals at speeds up to 2.97Gbps, making it suitable for HD-SDI, 3G-SDI, and SD-SDI data rates.
  • Extended Cable Reach: With its built-in equalization capabilities, the device can compensate for the loss incurred over long cable runs, extending the reach of digital video signals without compromising quality.
  • Low Power Consumption: The device is designed for power-sensitive applications, ensuring minimal power usage without sacrificing performance.
  • Robust Signal Integrity: It preserves signal integrity across varying lengths of coaxial cable, ensuring high-quality video transmission even in challenging conditions.
  • Adaptive Equalization: The DS33X162+ automatically adapts to the attenuation profile of the cable, providing optimal equalization for different cable types and lengths.

Applications

The DS33X162+ is ideal for a range of applications within the broadcast video industry. Its robust design and advanced features make it suitable for:

  • Professional video cameras and digital video recorders
  • Digital signage and video surveillance systems
  • Video editing and production equipment
  • Video distribution amplifiers and routers

Easy Integration

The DS33X162+ comes in a compact package that is easy to integrate into existing systems. With its I2C control interface, the device offers a flexible and user-friendly solution for video signal management, allowing for seamless integration into a wide array of video broadcasting and processing equipment.

Maxim Integrated's commitment to quality ensures that the DS33X162+ upholds the highest standards of performance and reliability. This product is an excellent choice for professionals seeking to enhance their video transmission systems with a high-quality SDI interface solution.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.6617 $164.6617
2+ $159.1730 $318.3460
3+ $142.7068 $428.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess