EN
  • EN
  • DE

STM3210B-SK/IAR

Part No STM3210B-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR KickStart
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, J-Link Programmer
Other Names 497-6051
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283996-STM3210B-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3210B-SK/IAR CAD Model

Description

The STM3210B-SK/IAR is a comprehensive development solution from STMicroelectronics designed to provide developers with a flexible and powerful platform for building and testing applications based on the STM32 microcontroller family. This starter kit is an excellent choice for professionals and enthusiasts alike who are looking to explore the capabilities of the STM32 series and develop sophisticated embedded systems.

Key Features

  • Integrated Development Environment: Bundled with the industry-leading IAR Embedded Workbench, this starter kit provides a complete IDE with advanced debugging features, optimizing C/C++ compiler, and project management tools to streamline the development process.
  • STM32F103B MCU: At the heart of the kit is the STM32F103B microcontroller, featuring a high-performance ARM Cortex-M3 processor, a wide range of peripherals, and I/Os for versatile application scenarios.
  • Comprehensive Software Libraries: Users gain access to STMicroelectronics' extensive suite of software libraries, including the STM32 HAL, middleware, and example code to jumpstart development and reduce time-to-market.
  • Extensive Connectivity: The development board includes a range of connectivity options such as USB, CAN, and JTAG/SWD interfaces, allowing for easy programming, debugging, and integration with other systems and peripherals.
  • Expansion Capabilities: With extension headers compatible with Arduino Uno V3, the kit offers the flexibility to attach a multitude of additional shields and modules, expanding the functionality and scope of your projects.

Applications

The STM3210B-SK/IAR is suitable for a broad array of applications, from industrial control systems to medical devices, consumer electronics, and IoT applications. Its robust design and comprehensive feature set make it an ideal platform for prototyping and developing complex embedded systems.

Support and Resources

STMicroelectronics provides extensive support for the STM3210B-SK/IAR starter kit, including technical documentation, application notes, and a dedicated community forum. Developers can also access online training and tutorials to maximize the potential of the STM32 platform.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess