EN
  • EN
  • DE

MC68HC11D0CFNE3

Part No MC68HC11D0CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 4KB ROM 44-Pin PLCC Rail / IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Type ROMless
RAM Size 192 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (17.525x17.525)
Win Source Part Number 787873-MC68HC11D0CFNE3
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC11D0
Introduction Date July 14, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC11D0CFNE3 CAD Model

Description

The MC68HC11D0CFNE3 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its exceptional integration and versatility. This MCU is part of the MC68HC11 family, a group of microcontrollers based on the M68HC11 CPU, an 8-bit data bus architecture designed to deliver robust computational power and a wide range of features to meet the demands of complex embedded systems.

Key Features

  • Core: The heart of the MC68HC11D0CFNE3 is the M68HC11 CPU, which operates at a maximum frequency that ensures swift processing and response times, ideal for time-sensitive applications.
  • Memory: This MCU comes with an ample amount of onboard memory, including RAM, EEPROM, and ROM, facilitating efficient data storage and retrieval without the need for external memory components.
  • I/O Ports: It offers a variety of input/output ports that enable the MCU to interface with other peripherals and devices, making it a flexible choice for a multitude of applications.
  • Communication Interfaces: The presence of multiple communication interfaces, such as serial communication modules, allows for easy data exchange with other systems, which is critical for networked devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC converts analog signals into digital data, allowing the MCU to process a wide range of sensor inputs, which is essential in control and monitoring applications.
  • Timer Functions: Advanced timer functions are embedded within the MCU, providing precise timing and control capabilities that are essential in applications requiring accurate event scheduling and time-sensitive operations.

Applications

The MC68HC11D0CFNE3 is designed to serve a broad spectrum of applications, particularly excelling in areas such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Medical devices

Conclusion

In conclusion, the MC68HC11D0CFNE3 from NXP Semiconductors is a robust and flexible MCU that combines advanced features with high processing power, making it a go-to choice for engineers and designers looking to create sophisticated and reliable embedded systems. Its comprehensive set of peripherals and interfaces, coupled with its strong CPU core, provide a solid foundation for innovation across a wide range of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess