EN
  • EN
  • DE

LTC4225CUFD-2#TRPBF

Part No LTC4225CUFD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP DUAL 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.9 V to 18 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2.8mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 1063430-LTC4225CUFD-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4225CUFD-2#TRPBF CAD Model

Description

LTC4225CUFD-2#TRPBF - Hot Swap Controller from Linear Technology

The LTC4225CUFD-2#TRPBF is a sophisticated dual Hot Swap controller designed by Linear Technology to manage the insertion and removal of circuit boards into live backplanes or other hot power sources. This controller offers a safe and controlled way to ramp up the voltage and current in electronic systems, ensuring that both the device being inserted and the system it is being connected to are protected from the potential damage caused by uncontrolled inrush currents.

Key Features

  • Integrated Dual Channel: This device incorporates two independent Hot Swap controllers, allowing for the management of two separate power supply lines simultaneously.
  • Wide Operating Voltage Range: The LTC4225CUFD-2#TRPBF operates over a broad voltage range from 2.9V to 18V, making it suitable for a variety of applications.
  • Adjustable Current Limit: Users can set the current limit threshold via external resistors, providing flexibility to accommodate different load requirements.
  • Overcurrent Protection: The controller features fast overcurrent protection to safeguard the system against excessive currents that could cause damage.
  • Power Good Outputs: The inclusion of Power Good outputs enables system monitoring and provides additional control for sequencing.
  • Compact Package: The LTC4225CUFD-2#TRPBF is available in a 24-lead 4mm × 5mm QFN package, which is ideal for space-constrained applications.

Applications

The LTC4225CUFD-2#TRPBF is designed to be versatile, finding use in a range of applications that require reliable power management. It is particularly well-suited for:

  • RAID Systems
  • Servers and Network Routers
  • Industrial Computers
  • Medical Equipment
  • Telecommunications Systems

This Hot Swap controller from Linear Technology ensures that high availability systems can maintain operation even as components are upgraded or replaced, minimizing downtime and maximizing system reliability. With its robust feature set, the LTC4225CUFD-2#TRPBF is an essential component for managing power in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9091 $63.2728
18+ $6.4896 $116.8128
28+ $6.2868 $176.0304
38+ $6.0840 $231.1920
50+ $5.8812 $294.0600
66+ $5.2728 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess