EN
  • EN
  • DE

93C46AX-I/SN

Part No 93C46AX-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C46A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908734-93C46AX-I/SN
Ultra Librarian 3D Model Ultra Librarian 93C46AX-I/SN CAD Model

Description

Microchip Technology 93C46AX-I/SN EEPROM

The 93C46AX-I/SN is a robust, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the reputable manufacturer, Microchip Technology. This integrated circuit is designed for storing small amounts of data that must be saved when power is removed. With its compact SOP-8 (Small Outline Package) form factor, it is an ideal solution for applications with limited space that require reliable data retention.

Key Features:

  • Memory Size: The 93C46AX-I/SN offers 1 Kbit (128 x 8 or 64 x 16) of memory, which is perfect for storing configuration settings, calibration data, or small application parameters.
  • Interface: It features a simple, three-wire serial interface that facilitates easy integration into various systems and microcontroller-based projects.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it suitable for many 5V logic level systems.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Programming Cycles: The device guarantees a minimum of 1,000,000 programming cycles, providing a long operational lifespan.
  • Data Retention: With a data retention period of over 100 years, the 93C46AX-I/SN ensures that your data is preserved for the long term.

Applications:

The versatility of the 93C46AX-I/SN EEPROM makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Smart cards

With its reliable data storage capabilities and compatibility with many microcontrollers, the 93C46AX-I/SN from Microchip Technology is an essential component for designers and engineers looking to add non-volatile memory to their electronic designs. Whether you are working on a small DIY project or a large-scale industrial application, this EEPROM provides a compact, durable, and easy-to-use solution for your data storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess