EN
  • EN
  • DE

P2020NXN2HFC

Part No P2020NXN2HFC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA  /  PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P2
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P2020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935317358557
Standard Package 27
Win Source Part Number 1032431-P2020NXN2HFC
Ultra Librarian 3D Model Ultra Librarian P2020NXN2HFC CAD Model

Description

The NXP P2020NXN2HFC is a high-performance, power-efficient processor designed to meet the rigorous demands of today's embedded computing applications. This processor is part of NXP's QorIQ P2 series, renowned for its integrated communications processors that combine the efficiency of Power Architecture® cores with advanced system peripherals and connectivity.

Key Features

  • Dual-Core Processor: The P2020NXN2HFC features two high-efficiency e500v2 cores, each capable of running up to 1200 MHz, providing a balanced performance for multitasking and compute-intensive tasks.
  • Integrated Security: This processor includes an advanced security engine that supports a variety of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCIe, USB, and SATA, the P2020NXN2HFC facilitates fast data transfers and connectivity with a range of peripheral devices.
  • Power Efficiency: Designed with energy efficiency in mind, the P2020NXN2HFC employs advanced power management techniques to minimize power consumption during operation.
  • Reliability: NXP's processors are known for their reliability and the P2020NXN2HFC is no exception, providing stable and consistent performance in a variety of environmental conditions.

Applications

The versatile nature of the P2020NXN2HFC makes it suitable for a wide range of applications. It is particularly well-suited for networking and telecommunications, including routers, switches, and network control planes. It is also an excellent choice for industrial applications, such as automation control systems, and can be integrated into medical devices for healthcare applications.

Technical Specifications

Attribute Description CPU Cores 2x e500v2 cores Core Frequency Up to 1200 MHz Connectivity Gigabit Ethernet, PCIe, USB, SATA Security Advanced encryption and secure boot Power Management Advanced power-saving features

Overall, the NXP P2020NXN2HFC is a robust and versatile processor that offers a perfect blend of performance, connectivity, and power efficiency, making it an ideal choice for a multitude of embedded computing solutions.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $477.9412 $477.9412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess