EN
  • EN
  • DE

MC68EN302AG25BT

Part No MC68EN302AG25BT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 25MHZ 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 144-LQFP (20x20)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor M68000
Speed 25MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883524-MC68EN302AG25BT
Ultra Librarian 3D Model Ultra Librarian MC68EN302AG25BT CAD Model

Description

Product Overview: MC68EN302AG25BT

The MC68EN302AG25BT is a high-performance integrated microprocessor designed by NXP Semiconductors. This powerful component is part of the M683XX family, known for its versatility and efficiency in handling complex computing tasks. The MC68EN302AG25BT is built to cater to a wide range of applications, including industrial control, networking, and automotive systems.

Key Features

  • CPU Core: The product features a 32-bit CPU32+ core, which is an enhanced version of the CPU32 core, providing robust computational capabilities and efficient processing.
  • Clock Speed: With a clock speed of 25 MHz, this microprocessor offers a balance of performance and power consumption, making it ideal for applications that require both speed and energy efficiency.
  • On-Chip Memory: It comes with an integrated memory management unit (MMU) that supports virtual memory and a variety of memory protection schemes, contributing to system reliability and security.
  • Communication Interfaces: The device includes multiple communication interfaces such as a System Integration Module (SIM), a Time Processing Unit (TPU), and a Queued Serial Module (QSM), which provide versatile options for peripheral connectivity and data transfer.
  • Package: Encased in a 144-pin LQFP (Low-Profile Quad Flat Package), the MC68EN302AG25BT is designed for surface mount technology, offering a compact footprint for space-constrained applications.

Applications

The MC68EN302AG25BT's rich feature set makes it suitable for a diverse array of applications:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Automotive control units
  • Embedded systems for communication and data processing

Conclusion

In conclusion, the MC68EN302AG25BT from NXP is a robust microprocessor that offers an excellent blend of performance, integration, and versatility. Its comprehensive set of features and interfaces make it an ideal choice for designers and engineers looking to develop advanced and reliable systems in various industrial, networking, and automotive applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess