The SST25LF080A-33-4C-S2AE is a high-quality, reliable Serial Flash memory device produced by Microchip Technology. This component is part of the SST25 Series, which is well-known for its robust performance and stability in a wide range of applications. It boasts an 8 Mbit memory size, which provides ample storage for boot code, firmware updates, and data logging in embedded systems.
Operating at a frequency of 33 MHz, this serial interface Flash memory enables fast read and write operations, which is essential for high-performance computing and real-time applications. The device operates within a voltage range of 2.7 V to 3.6 V, making it suitable for low-power applications that require energy efficiency without compromising on speed or data integrity.
Key Features:
- Memory Size: 8 Mbit (1 Mbyte)
- Interface Type: SPI (Serial Peripheral Interface)
- Operating Frequency: 33 MHz
- Supply Voltage: 2.7 V to 3.6 V
- Operating Temperature: -40°C to +85°C
- Package / Case: SOIC-8
The SST25LF080A-33-4C-S2AE comes in a compact SOIC-8 package, which is ideal for space-constrained applications. It is designed to endure harsh environments, with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Microchip Technology's commitment to quality is evident in the design and manufacturing of the SST25LF080A-33-4C-S2AE. It is a suitable choice for designers looking for a non-volatile memory solution that offers a combination of performance, reliability, and versatility. This product is commonly used in consumer electronics, industrial control systems, networking equipment, and other advanced electronic applications that require a dependable storage solution.
Whether you are developing a new project or upgrading an existing system, the SST25LF080A-33-4C-S2AE from Microchip Technology is an excellent choice for your serial Flash memory needs.