EN
  • EN
  • DE

U11J16ZGE22

Part No U11J16ZGE22
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 5A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Concave (Standard V)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Solder Lug
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Rectangular - 20.32mm x 12.70mm
Temperature Range - Operating -30°C ~ 85°C
Approval Agency cULus
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559060-U11J16ZGE22
Ultra Librarian 3D Model Ultra Librarian U11J16ZGE22 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 5A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess