EN
  • EN
  • DE

MC34SB0410AE

Part No MC34SB0410AE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC MOTOR DRIVER 36V 48LQFP / Pump, Valve Controller PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Pump, Valve Controller
Voltage - Supply 6V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC34SB0410
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883457-MC34SB0410AE
Ultra Librarian 3D Model Ultra Librarian MC34SB0410AE CAD Model

Description

The MC34SB0410AE is an advanced motor control integrated circuit designed by NXP Semiconductors, tailored for automotive and industrial applications. This robust component is part of NXP's product line that aims to provide efficient, reliable solutions for controlling brushless DC motors, stepper motors, and other similar devices.

Key Features

  • High Integration: The MC34SB0410AE integrates multiple functions typically required for motor control, such as a pre-driver circuit, which simplifies the overall design and reduces the need for additional components.
  • Wide Voltage Range: Designed to operate over a broad range of supply voltages, this IC can handle the varying demands of automotive power systems, making it highly versatile for different vehicle platforms.
  • Thermal Management: Equipped with over-temperature protection, the MC34SB0410AE ensures reliable performance even under high-temperature conditions commonly found in motor control applications.
  • Diagnostic Features: The device includes diagnostic capabilities that facilitate the detection of faults such as overcurrent, undervoltage, and overtemperature conditions, contributing to the safety and reliability of the overall system.
  • Communication Interface: It supports standard communication interfaces, enabling easy integration with microcontrollers and other components within a control system.

Applications

The MC34SB0410AE is particularly suitable for a variety of applications, including:

  • Automotive applications such as electric power steering, engine cooling fans, and HVAC blowers.
  • Industrial automation systems where precise motor control is essential.
  • Robotic systems requiring high reliability and performance.

Quality and Reliability

NXP's commitment to quality is reflected in the MC34SB0410AE, which is built to meet the stringent requirements of the automotive industry. The IC is designed to withstand the harsh conditions of automotive environments and is qualified according to industry standards to ensure maximum reliability and longevity.

Conclusion

With its advanced features and robust design, the MC34SB0410AE from NXP Semiconductors is an excellent choice for designers looking to implement efficient motor control solutions in automotive and industrial applications. Its high integration, diagnostic capabilities, and wide voltage range make it a versatile and dependable component in any motor control system.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess