Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply -
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC35FS6513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379111-MC35FS6513CAE
Ultra Librarian 3D Model Ultra Librarian MC35FS6513CAE CAD Model

Description

Introducing the NXP MC35FS6513CAE

The NXP MC35FS6513CAE is a cutting-edge System Basis Chip (SBC) designed to support the increasing demands of modern automotive electronics. As a member of NXP's SBC family, this product provides an integrated solution that combines key features necessary for the control of vehicle power and communication interfaces with external devices.

Key Features

  • Advanced Power Management: The MC35FS6513CAE offers a wide range of power control options, including multiple regulated voltage outputs to power microcontrollers and sensors, as well as a watchdog timer to ensure system reliability.
  • Enhanced Safety: Safety features are paramount in automotive applications, and this SBC includes fail-safe modes and diagnostic capabilities that help to maintain operation under fault conditions, contributing to overall system safety.
  • Communication Interfaces: With integrated CAN and LIN transceivers, the device facilitates seamless communication within the vehicle's network, allowing for efficient data exchange between different electronic control units (ECUs).
  • Low Power Modes: To support energy-saving strategies, the MC35FS6513CAE incorporates low-power modes, reducing the power consumption when the vehicle is in idle or sleep states.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, the device is resilient against wide temperature ranges and electrical disturbances.

Applications

The versatility of the MC35FS6513CAE makes it suitable for a broad spectrum of automotive applications, including body control modules, gateway modules, and power management systems. It is also an excellent choice for other transportation vehicles that require reliable power management and communication capabilities.

Why Choose MC35FS6513CAE?

Choosing the NXP MC35FS6513CAE for your automotive electronics projects means selecting a product that is engineered for performance and reliability. Its integration of power management, safety features, and communication interfaces into a single chip results in a compact, efficient, and cost-effective solution. As vehicles become increasingly connected and autonomous, the MC35FS6513CAE stands out as a component that can meet the rigorous standards of the automotive industry while paving the way for future innovations.

With the NXP MC35FS6513CAE, automotive system designers can achieve a high level of integration, reduce system complexity, and ensure the safety and reliability that modern vehicles demand.

You May Also Be Interested in

Sharp Microelectronics
IC PWR MGMT REGULATOR
Need more? Email Us
ECAD model for IR3E11M
Texas Instruments
POWER MANAGEMENT IC (PMIC) FOR A / Processor PMIC 169-NFBGA (12x12)
Lowest to $15.7280
ECAD model for TPS6590378ZWSR
Texas Instruments
PWR MGMT SPECIALIZED REGULATOR
Lowest to $9.6857
ECAD model for LP87702DRHBTQ1
Texas Instruments
IC PMU EMBEDDED MOD 16DSBGA
Lowest to $6.5194
ECAD model for TPS65708YZHR
NXP / Nexperia
SBC, DCDC 1.5A VCORE FS1B CAN,15 / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $6.9596
ECAD model for MC35FS6513CAE
Maxim Integrated
IC DCDC CONV STPDN DL LDO 20TQFN
Need more? Email Us
ECAD model for MAX16922ATPH/V+
Analog Devices Inc.
IC SUPERCAP CHARGER 1A 12DFN
Need more? Email Us
ECAD model for LTC3625IDE-1#PBF
Renesas Electronics America
WLCSP 2.28X3.38X0.60 MM, 0.40MM
Lowest to $13.6760
ECAD model for P9222-RAZGI8
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $8.6840
ECAD model for TPS6590379ZWSR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9596 $62.6364
20+ $5.7104 $114.2080
31+ $5.5319 $171.4889
42+ $5.3535 $224.8470
55+ $5.1751 $284.6305
73+ $4.6397 $338.6981
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention