EN
  • EN
  • DE

MC34PF1510A6EP

Part No MC34PF1510A6EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF1510 / Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number MC34PF1510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935371917557
Standard Package 490
Win Source Part Number 1141132-MC34PF1510A6EP
Ultra Librarian 3D Model Ultra Librarian MC34PF1510A6EP CAD Model

Description

Product Overview: NXP MC34PF1510A6EP

The NXP MC34PF1510A6EP is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding requirements of automotive and industrial applications. This versatile PMIC is part of NXP's portfolio of energy-efficient power management solutions that aim to enhance system reliability and performance while minimizing power consumption.

Built upon a robust technology platform, the MC34PF1510A6EP offers a comprehensive range of features that make it an ideal choice for managing the power requirements of complex electronic systems. It is designed to work seamlessly with NXP's microcontrollers and processors, providing a fully integrated solution for power management.

Key Features:

  • Multiple Voltage Rails: The PMIC supports various output voltages through multiple buck converters, linear regulators, and a boost regulator, ensuring compatibility with a wide range of peripherals and components.
  • High Efficiency: With its high-efficiency switching regulators, the MC34PF1510A6EP reduces power loss and heat dissipation, which is critical for automotive and industrial environments.
  • Programmable Sequencing: Users can program the start-up and shut-down sequences, allowing for precise control over the power-up and power-down of system components to ensure proper operation.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the system against a range of potential faults.
  • Wide Temperature Range: The MC34PF1510A6EP is designed to operate reliably over a broad temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MC34PF1510A6EP PMIC extends to various applications, particularly in the automotive sector, where it can be used in infotainment systems, advanced driver-assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that require reliable and efficient power management solutions.

With its combination of performance, efficiency, and protection features, the NXP MC34PF1510A6EP stands out as a PMIC that meets the stringent requirements of modern electronic systems, providing designers with a flexible and dependable power management solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3239 $51.8868
29+ $3.5478 $102.8862
44+ $3.4370 $151.2280
61+ $3.3261 $202.8921
78+ $3.2152 $250.7856
105+ $2.8826 $302.6730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,125 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess