EN
  • EN
  • DE

MC34PF1510A4EP

Part No MC34PF1510A4EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC, 3 BUCK REGS / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number MC34PF1510
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1225654-MC34PF1510A4EP
Ultra Librarian 3D Model Ultra Librarian MC34PF1510A4EP CAD Model

Description

The NXP MC34PF1510A4EP is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding needs of automotive and industrial applications. With its robust feature set and high reliability, this PMIC is an ideal choice for designers looking to optimize power efficiency and performance in their systems.

Key Features

  • Versatility: The MC34PF1510A4EP supports a wide input voltage range, making it suitable for various applications that require different power levels.
  • Multiple Output Channels: It boasts multiple output channels, including high-efficiency buck regulators, linear regulators, and a boost regulator, offering a comprehensive power solution on a single chip.
  • Integrated Watchdog Timer: An integrated watchdog timer ensures system reliability and helps protect against system failures.
  • Programmable Output Voltages: The output voltages are programmable, allowing for fine-tuning to meet the specific requirements of the application.
  • Thermal Protection: Advanced thermal protection features safeguard the device and the system from overheating, ensuring long-term reliability.

Applications

The MC34PF1510A4EP is designed for a range of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics. In the industrial space, it can be used in automation systems, robotics, and other equipment requiring reliable power management.

Quality and Reliability

NXP's commitment to quality is evident in the MC34PF1510A4EP, which is built to meet the stringent requirements of the automotive industry. The device is qualified according to AEC-Q100 standards, ensuring high reliability and performance even under the harsh conditions typical of automotive environments.

Design Support

NXP provides extensive design support for the MC34PF1510A4EP, including reference designs, evaluation boards, and technical documentation. This support helps accelerate the design-in process and reduces time-to-market for products incorporating this advanced PMIC.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess