EN
  • EN
  • DE

MC34911G5ACR2

Part No MC34911G5ACR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description High Reliability Specialized Interface IC / IC SYSTEM BASIS CHIP LIN 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Operating Supply Current 4.5mA
Operating Supply Voltage 5.5 V ~ 27 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787784-MC34911G5ACR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC34911
Introduction Date February 13, 2009
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC34911G5ACR2 CAD Model

Description

The MC34911G5ACR2 is a high-performance, feature-rich component designed and manufactured by NXP Semiconductors, a leader in the industry. This product is part of NXP's extensive portfolio of automotive-grade integrated circuits, tailored to meet the rigorous standards of the automotive sector.

Key Features:

  • High Integration: The MC34911G5ACR2 is designed to integrate multiple functions into a single chip, reducing the overall complexity and number of components required in automotive systems.
  • Robustness: With its automotive-grade design, the product is built to withstand harsh environments, including wide temperature ranges and exposure to electrical noise and transients.
  • High Reliability: NXP's commitment to quality ensures that the MC34911G5ACR2 meets stringent reliability standards, making it suitable for safety-critical applications.
  • Power Efficiency: The device operates with high power efficiency, which is crucial for reducing the energy consumption of automotive systems and extending the life of battery-powered units.
  • Connectivity: It features advanced connectivity options, allowing for seamless integration with other components and systems within the vehicle.

Applications:

The MC34911G5ACR2 is versatile and can be used in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Technical Specifications:

As a sophisticated semiconductor device, the MC34911G5ACR2 boasts impressive technical specifications that enable its high performance in automotive applications. These include a wide operating voltage range, high-speed data transfer capabilities, and low quiescent current. It is packaged in a compact form factor, making it suitable for space-constrained applications.

Conclusion:

In summary, the MC34911G5ACR2 from NXP Semiconductors is a testament to the company's dedication to innovation and quality in the automotive industry. With its robust design, high integration, and power efficiency, this product stands out as a top choice for manufacturers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9397 $59.0955
36+ $3.2328 $116.3808
56+ $3.1324 $175.4144
77+ $3.0307 $233.3639
99+ $2.9302 $290.0898
132+ $2.6265 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess