EN
  • EN
  • DE

AM28F020-90EC

Part No AM28F020-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143606-AM28F020-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-90EC CAD Model

Description

The AM28F020-90EC is a 2-Megabit (256K x 8-bit) CMOS Flash memory device produced by Advanced Micro Devices (AMD). This memory chip is designed for applications that demand high performance and reliable non-volatile data storage. It features a fast access time of 90ns, allowing for quick data retrieval, and it operates on a single 5V power supply. The device is packaged in an embedded controller (EC) format, facilitating integration into various electronic systems.

Applications:

  • Embedded Systems
  • Industrial Automation
  • Telecommunications Equipment
  • Networking Devices
  • Consumer Electronics

Features:

  • 2-Megabit (256K x 8-bit) Flash Memory
  • Fast Access Time: 90ns
  • Single 5V Power Supply
  • Sector Erase Architecture
  • CMOS Technology
  • Automatic Write Timing
  • Data Polling and Toggle Bit for End-of-Write Detection
  • Erase Suspend Capability

Benefits:

  • High-Speed Performance: The 90ns access time ensures fast data retrieval, enhancing the performance of embedded systems.
  • Reliable Data Storage: Non-volatile flash memory provides secure data storage without the need for continuous power.
  • Simplified System Integration: The Embedded Controller (EC) packaging simplifies the integration process into various systems.
  • Low Power Consumption: CMOS technology ensures efficient power usage, extending the battery life of portable devices.
  • Flexible Memory Management: Sector erase capability allows for efficient memory updates and data management.

Technical Specifications:

The AM28F020-90EC operates on a single 5V power supply and boasts a 90ns access time. It uses sector erase architecture to permit individual sector erasure and reprogramming, enhancing memory management. The device integrates features like erase suspend, automatic write timing, and data polling for write completion detection. Its CMOS design minimizes power consumption, suitable for diverse applications. The packaging is designed for embedded controller integration.

You May Also Be Interested in

Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess