EN
  • EN
  • DE

ADC10D020CIVS

Part No ADC10D020CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10D020 Dual 10-Bit, 20 MSPS, 150 mW A/D Converter | IC ADC 10BIT TWO-STEP 48TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Two-Step
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADC10D020
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1139746-ADC10D020CIVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10D020CIVS CAD Model

Description

The ADC10D020CIVS is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to meet the rigorous demands of industrial, automotive, and communication applications, offering a combination of speed, accuracy, and efficiency in a compact package.

Key Features

  • Resolution: The ADC10D020CIVS features a 10-bit resolution, providing fine granularity and precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 20 MSPS (Mega Samples Per Second), this ADC is capable of converting analog input signals into digital data at high speeds, making it ideal for high-frequency signal processing.
  • Dual Channels: The device includes two independent ADC channels, allowing simultaneous sampling and conversion of two separate analog inputs, which is beneficial for parallel data acquisition systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC10D020CIVS maintains excellent performance while minimizing power usage, thereby extending the life of battery-powered devices.
  • Interface: The device offers a flexible digital interface, compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of products.
  • Package: Enclosed in a small-footprint VQFN (Very Thin Quad Flat Non-leaded) package, this ADC saves valuable board space without compromising functionality.

Applications

The ADC10D020CIVS is versatile and can be deployed in multiple sectors. Key applications include:

  • Automotive systems such as radar and navigation
  • Industrial automation and process control
  • Medical equipment for diagnostics and monitoring
  • Communication systems requiring high-speed data conversion

Conclusion

Texas Instruments' ADC10D020CIVS is a robust, dual-channel 10-bit ADC that offers excellent performance in a variety of demanding applications. Its high sampling rate, low power consumption, and compact design make it an ideal choice for designers looking to enhance the efficiency and accuracy of their digital systems. With its easy integration and versatile applications, the ADC10D020CIVS is a top-tier component for any project requiring reliable analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6357 $54.5428
9+ $11.1883 $100.6947
14+ $10.8387 $151.7418
20+ $10.4890 $209.7800
25+ $10.1394 $253.4850
34+ $9.0905 $309.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess