EN
  • EN
  • DE

CALVC164245MDGGREP

Part No CALVC164245MDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CALVC164245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISCALVC164245MDGGREP,296-19492-6,-V62/05612-02YE-NDR,296-19492-2,-V62/05612-02YE,-CALVC164245MDGGREP-NDR,296-19492-1,V62/05612-02YE,2156-CALVC164245MDGGREP,-296-19492-1-ND
Standard Package 2,000
Win Source Part Number 985508-CALVC164245MDGGREP
Ultra Librarian 3D Model Ultra Librarian CALVC164245MDGGREP CAD Model

Description

Introducing the CALVC164245MDGGREP from Texas Instruments

The CALVC164245MDGGREP is a state-of-the-art logic-level translation device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of voltage level translators, specifically engineered to provide seamless interfacing between different logic levels, making it an ideal component for multi-voltage systems.

Key Features

  • Logic Level Translation: The CALVC164245MDGGREP is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on both the A and B ports. This flexibility allows for compatibility with a wide array of logic levels used in modern electronic devices.
  • Bi-Directional Interface: With its bi-directional data path, this device can transfer data in both directions, making it a versatile choice for two-way communication between different system components.
  • High-Speed Performance: Engineered for high-speed performance, this translator can support data rates that are essential for rapid data transfer and real-time application requirements.
  • Low Power Consumption: Texas Instruments has designed the CALVC164245MDGGREP with power efficiency in mind, ensuring that the device operates with minimal power consumption to extend battery life in portable applications.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits, safeguarding it against the damaging effects of static electricity and enhancing its durability in various operating environments.

Applications

The CALVC164245MDGGREP is suitable for a broad range of applications that require voltage level translation, including but not limited to:

  • Mobile Devices
  • Computing Platforms
  • Consumer Electronics
  • Telecommunication Systems
  • Embedded Systems

Package and Quality

This device comes in a compact and robust VFBGA package, which is designed for space-constrained applications. Additionally, the CALVC164245MDGGREP meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliability and performance in the field.

With the CALVC164245MDGGREP, Texas Instruments continues its tradition of providing innovative, high-quality components for the electronics industry. Whether you're designing a new system or upgrading an existing one, this voltage level translator is an excellent choice for ensuring compatibility and performance across different logic levels.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8876 $55.1008
18+ $5.6514 $101.7252
28+ $5.4748 $153.2944
38+ $5.2982 $201.3316
49+ $5.1216 $250.9584
66+ $4.5917 $303.0522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,095 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess