EN
  • EN
  • DE

MAX64380CXU+

Part No MAX64380CXU+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705577-MAX64380CXU+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX64380CXU+ CAD Model

Description

Introducing the MAX64380CXU+ from Maxim Integrated

The MAX64380CXU+ is a cutting-edge power management integrated circuit (PMIC) from the renowned manufacturer Maxim Integrated, designed to deliver efficient and reliable power solutions for a wide range of applications. This versatile component is an ideal choice for designers looking to optimize power consumption and enhance the performance of their electronic systems.

Key Features

  • High Integration: The MAX64380CXU+ integrates multiple power regulators in a single package, reducing the need for additional components and simplifying the power supply design.
  • Flexible Power Supply: This PMIC supports a variety of input voltages, making it suitable for use in systems with different power requirements.
  • High Efficiency: With its advanced design, the MAX64380CXU+ ensures high efficiency across a wide load range, contributing to energy savings and prolonged battery life in portable devices.
  • Thermal Management: The device includes features for thermal protection, safeguarding against overheating and ensuring stable operation under varying conditions.
  • Compact Form Factor: The small footprint of the MAX64380CXU+ allows it to be used in space-constrained applications without sacrificing performance.

Applications

The MAX64380CXU+ is well-suited for a variety of sectors, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Industrial Control Systems

Technical Specifications

Below are some of the technical specifications that make the MAX64380CXU+ a robust choice for power management:

  • Multiple Output Voltages
  • Integrated Power-On Reset (POR)
  • Overcurrent and Overvoltage Protection
  • Low Quiescent Current
  • Programmable Sequencing
  • Configurable Through I2C Interface

With its comprehensive feature set and Maxim Integrated's commitment to quality, the MAX64380CXU+ stands out as a superior power management solution. Whether you're designing a handheld device or a complex industrial system, this PMIC is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess