EN
  • EN
  • DE

MC33PF3000A7ESR2

Part No MC33PF3000A7ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / i.MX Processors PMIC 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications i.MX Processors
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number MC33PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935318793528
Standard Package 4,000
Win Source Part Number 999319-MC33PF3000A7ESR2
Ultra Librarian 3D Model Ultra Librarian MC33PF3000A7ESR2 CAD Model

Description

The MC33PF3000A7ESR2 is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors, tailored for high-performance applications that require efficient power regulation. This PMIC is an ideal solution for embedded systems, offering a high degree of flexibility and functionality to meet the demanding power needs of processors and peripherals.

Key Features

  • Multi-Channel Support: The device features multiple power channels, including switch mode and linear regulators, which can supply various power rails simultaneously.
  • Programmable Output: Voltage outputs are highly configurable, allowing designers to precisely match the voltage requirements of the connected components.
  • Integrated Sequencer: An on-board power sequencer ensures that voltage rails are enabled in the correct order, which is critical for the proper startup of complex systems.
  • Flexibility: The PMIC is designed to support a wide range of applications, with features such as adjustable switching frequencies and selectable output voltage levels.
  • Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection circuits to safeguard the system from electrical mishaps.

Applications

The MC33PF3000A7ESR2 is versatile and can be used in various applications including:

  • Automotive Systems
  • Industrial Control Units
  • Consumer Electronics
  • Networking Equipment
  • Embedded Computing

Technical Specifications

The PMIC boasts a wide input voltage range and multiple output channels, each of which can be configured and monitored via an I2C interface. The device operates over an industrial temperature range, making it suitable for harsh environments.

Product Quality and Support

NXP Semiconductors is known for its commitment to quality and reliability, and the MC33PF3000A7ESR2 is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications. Moreover, NXP provides extensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating this PMIC into their systems.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7203 $61.0421
17+ $7.1551 $121.6367
25+ $6.9315 $173.2875
35+ $6.7079 $234.7765
45+ $6.4844 $291.7980
60+ $5.8136 $348.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess