EN
  • EN
  • DE

SMBJ5350AE3/TR13

Part No SMBJ5350AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5350
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280930-SMBJ5350AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5350AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5350AE3/TR13 Product Overview

The SMBJ5350AE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to safeguard sensitive electronic equipment from voltage spikes and surges. This high-quality TVS diode is a preferred choice for system designers who seek reliable protection for their circuits against transient voltage events that can cause irreversible damage to integrated circuits and other sensitive components.

Key Features

  • Standoff Voltage: The device offers an excellent standoff voltage, ensuring that it can handle the demands of various applications without compromising on protection.
  • Peak Pulse Power: With its high peak pulse power dissipation, the SMBJ5350AE3/TR13 is capable of absorbing significant transient energy, providing a safeguard against sudden voltage transients.
  • Package Type: The component comes in a DO-214AA package, also known as an SMB package, which is known for its compact footprint and reliability in a variety of PCB layouts.
  • Operating Temperature Range: It is designed to operate effectively over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Compliance: The TVS diode complies with the industry-standard RoHS and REACH regulations, ensuring environmental safety and sustainability.

Applications

The SMBJ5350AE3/TR13 is versatile and can be used in a wide array of applications including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Power supply protection

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMBJ5350AE3/TR13 is no exception. Each diode is manufactured to the highest standards to ensure consistent performance and reliability. Whether used in commercial or industrial applications, this TVS diode is built to provide long-term protection for your electronic devices.

In conclusion, the SMBJ5350AE3/TR13 from Microchip Technology is an exceptional choice for designers and engineers looking for a reliable and high-performance solution to protect their electronic systems from voltage transients. Its robust features and versatile applications make it an indispensable component in any circuit where transient voltage protection is a priority.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess