EN
  • EN
  • DE

MC33887APVWR2

Part No MC33887APVWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description H-Bridge Motor Driver Automotive 20-Pin HSOP EP T/R / IC MOTOR DRIVER PAR 20HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General
Output Current 5A
Operating Supply Voltage 5 V ~ 28 V
Voltage - Load 5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package 20-HSOP
Win Source Part Number 787754-MC33887APVWR2
Popularity Medium
Supply and Demand Status Balance
Family Name MC33887
Introduction Date May 12, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC33887APVWR2 CAD Model

Description

The MC33887APVWR2 is a versatile and robust motor driver integrated circuit designed by NXP Semiconductors. It is specifically engineered to control the direction and speed of DC motors, making it an ideal choice for a wide range of automotive and industrial applications.

Key Features:

  • High Output Drive Capability: The MC33887APVWR2 can deliver output current up to 5A continuously, with peak current capabilities of 10A, making it suitable for driving medium-sized DC motors.
  • Wide Operating Voltage Range: This motor driver operates efficiently across a broad voltage range from 5V to 28V, accommodating various power supply requirements.
  • H-Bridge Configuration: It features an H-Bridge output stage, which allows for bidirectional control of the motor, enabling both forward and reverse motion.
  • Integrated Protection Features: The device includes several protective functions such as overcurrent limiting, thermal shutdown, and undervoltage lockout, ensuring safe operation under adverse conditions.
  • Control Flexibility: It provides multiple control modes including PWM, current regulation, and four distinct input control modes for versatile motor operation.

Applications:

The MC33887APVWR2 motor driver is commonly used in applications that require precise control of DC motors, such as:

  • Automotive systems (e.g., power steering, throttle control)
  • Robotics and automated machinery
  • Consumer electronics (e.g., power tools, toys)
  • Industrial equipment (e.g., conveyors, pumps)

Technical Specifications:

Parameter Value
Output Current (Continuous) 5A
Output Current (Peak) 10A
Supply Voltage Range 5V - 28V
Control Modes PWM, Current Regulation, Input Control
Protection Features Overcurrent, Thermal Shutdown, Undervoltage Lockout

Overall, the MC33887APVWR2 is a reliable motor driver that provides the performance and protection necessary for sophisticated motor control applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4330 $53.7320
10+ $11.0220 $110.2200
15+ $10.6776 $160.1640
20+ $10.3331 $206.6620
26+ $9.9887 $259.7062
34+ $8.9554 $304.4836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess