EN
  • EN
  • DE

DRV8802QPWPRQ1

Part No DRV8802QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 8.2V-45V 28HTSSOP / Automotive DC Motor-Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications Use For General
Current - Output 1.1A
Supply Voltage (V) 8.2V ~ 45V
Voltage - Load 8.2V ~ 45V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Part Number Series DRV8802
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807124-DRV8802QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8802QPWPRQ1 CAD Model

Description

DRV8802QPWPRQ1 - Texas Instruments Motor Driver

The DRV8802QPWPRQ1 from Texas Instruments is a remarkable motor driver solution designed to cater to the demanding requirements of the automotive industry. This versatile device is capable of driving two DC motors or one stepper motor, making it a perfect choice for a variety of applications such as power mirrors, headlight positioning, and HVAC damper control.

Built with robustness in mind, the DRV8802QPWPRQ1 is housed in a 16-HTSSOP package with a PowerPAD™ for enhanced thermal performance. It operates over a wide voltage range from 8 V to 38 V, providing flexibility in terms of power supply requirements. The device is capable of delivering an output current of up to 1.6 A per channel, or 3.2 A peak, ensuring sufficient drive for a range of motor types.

One of the key features of the DRV8802QPWPRQ1 is its integrated current regulation, which can be set with a single external resistor. This function is essential for protecting the motor and the driver from potential damage caused by overcurrent conditions. Additionally, the device includes a low-power sleep mode, which significantly reduces the power consumption when the motor is not in use, contributing to the overall energy efficiency of the system.

The driver's built-in protection features are comprehensive, including under-voltage lockout, overcurrent protection, and thermal shutdown. These features ensure the longevity and reliability of both the driver and the motor under various conditions. Furthermore, the DRV8802QPWPRQ1 is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications.

For ease of use, the DRV8802QPWPRQ1 can be controlled through a simple PHASE/ENABLE interface, which allows for quick and straightforward integration into existing systems. Its compatibility with microcontrollers or microprocessors makes it a user-friendly option for designers and engineers looking to streamline their motor control solutions.

Overall, the DRV8802QPWPRQ1 is a durable, efficient, and reliable motor driver that stands out as an excellent choice for automotive and industrial applications requiring precise motor control and robust performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7021 $52.2126
15+ $7.1402 $107.1030
22+ $6.9171 $152.1762
30+ $6.6940 $200.8200
39+ $6.4708 $252.3612
52+ $5.8014 $301.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,118 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess