EN
  • EN
  • DE

LV8413GP-TE-L-H

Part No LV8413GP-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 2.5-5.5V 16VCT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bi-CMOS
Applications Camera
Current - Output 400mA
Supply Voltage (V) 2.5V ~ 5.5V
Voltage - Load 2.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN
Supplier Device Package 16-VCT (2.6x2.6)
Part Number Series LV8413GP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805807-LV8413GP-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8413GP-TE-L-H CAD Model

Description

ON Semiconductor's LV8413GP-TE-L-H Stepper Motor Driver

The LV8413GP-TE-L-H from ON Semiconductor is a high-performance stepper motor driver designed to meet the needs of modern, compact electronic devices. This integrated circuit (IC) is engineered to drive a two-phase bipolar stepper motor which is commonly used in printers, surveillance cameras, office automation machines, and a variety of other industrial and consumer applications.

One of the key features of the LV8413GP-TE-L-H is its low voltage operation, ranging from 2.5V to 10V, which makes it suitable for portable and battery-powered devices where power efficiency is crucial. The IC also supports a wide range of current settings, allowing for flexible adaptation to different motor specifications and requirements.

The device incorporates dual H-bridge drivers, which means it can independently control two DC motors or one stepper motor. Its built-in PWM (Pulse Width Modulation) control helps in reducing power consumption and heat generation, thereby improving the overall efficiency of the system. Furthermore, the LV8413GP-TE-L-H is equipped with a variety of protection features, including thermal shutdown, over-current protection, and under-voltage lockout, ensuring reliable and safe operation under various conditions.

Designed with a compact footprint, the LV8413GP-TE-L-H comes in a SSOP24 package, which is ideal for applications where space is at a premium. Its small size, however, does not compromise its performance or capabilities. The IC is capable of delivering output currents up to 1.5A per channel, making it powerful enough to drive a wide range of stepper motors.

For engineers and designers looking to integrate this stepper motor driver into their systems, ON Semiconductor provides comprehensive technical documentation, including datasheets, application notes, and design guides. This support ensures that incorporating the LV8413GP-TE-L-H into a design is as straightforward and efficient as possible.

In summary, the LV8413GP-TE-L-H stepper motor driver from ON Semiconductor is a versatile, high-efficiency solution for driving stepper motors in a variety of applications. Its low voltage operation, robust protection features, and compact size make it an excellent choice for both portable and fixed electronic devices.

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4758 $51.6530
85+ $1.2109 $102.9265
130+ $1.1731 $152.5030
180+ $1.1352 $204.3360
230+ $1.0974 $252.4020
305+ $0.9839 $300.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess