Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 13ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 012917-CD74HC259M96
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC259M96 CAD Model

Description

CD74HC259M96

The CD74HC259M96 is a high-speed CMOS 8-Bit Addressable Latch with 3-state outputs. This device is designed for use in high-performance memory decoding or data-routing applications that require addressable latches.

  • Applications
    • Memory Address Decoding
    • Data Routing Applications
    • Digital Control Systems
    • Microcontroller Interfacing
  • Features and Benefits
    • 3-State Outputs Enable Easy Bus Interfacing
    • Operates Over a Wide Supply Voltage Range from 2V to 6V
    • Low Power Consumption Due to CMOS Technology
    • High Noise Immunity
    • Fast Output Switching Speed

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LATCH OCTAL D 3ST 20-DIP
Lowest to $0.6778
ECAD model for DM74LS373N
Texas Instruments
IC DUAL 2BIT BISTABLE LTCH 16DIP
Need more? Email Us
ECAD model for CD74HCT75E
Texas Instruments
IC LATCH OCT TRANSP D 20-TSSOP
Lowest to $0.5737
ECAD model for SN74HCT373PWT
ON Semiconductor
Low Voltage 10-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | ICLATCH TRANSP 10BIT LV 24SSOP
Need more? Email Us
ECAD model for 74LCX841MSA
Texas Instruments
IC LATCH TRANSP OCT D 20SO
Lowest to $6.7412
ECAD model for SN74ALS533ANSR
IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT D 48-SSOP
Need more? Email Us
ECAD model for 74LVC16373APVG
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $15.9495
ECAD model for AM29843DC
Texas Instruments
IC 16-BIT TRANSP LATCH 48-SSOP
Lowest to $2.4984
ECAD model for 74ACT16373DL
Texas Instruments
IC OCT D-TYPE LATCH 24-SSOP
Lowest to $4.0985
ECAD model for 74ACT11373DBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4403 $50.6345
280+ $0.3613 $101.1640
430+ $0.3500 $150.5000
595+ $0.3387 $201.5265
765+ $0.3274 $250.4610
1,025+ $0.2936 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention