Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Number of Characters 4
Size / Dimension 1.201" H x 0.510" W x 0.404" D (30.50mm x 12.95mm x 10.25mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red-Orange
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 1.6mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 20-DIP (0.362\
Ultra Librarian 3D Model Ultra Librarian LTC-3652E CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
Kingbright Corporation
DISP 7SEG 0.56" QUAD RED 36DIP / Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA 0.748" H x 1.980" W x 0.319" D (19.00mm x 50.30mm x 8.10mm) 36-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for CA56-11SURKWA
Kingbright Corporation
PSA23-11SRWA
Need more? Email Us
ECAD model for PSA23-11SRWA
ON Semiconductor
DISP 7SEG 0.51" SGL OR-RED 10DIP / Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for MAN5950
Broadcom Limited
DISPLAY 7SEG 0.56" DBL GRN 18DIP / Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 10mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Lowest to €5.9758
ECAD model for HDSP-5623-GH000
Broadcom Limited
20 mm (0.8 inch) Seven Segment Displays | LED 7-SEG 20MM CA HE RED RHD
Lowest to €9.2633
ECAD model for HDSP-3901
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Need more? Email Us
ECAD model for S530-A4
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for HDSP-5703-GH000
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
ECAD model for SC56-21EWA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention