EN
  • EN
  • DE

MC33664ATL1EG

Part No MC33664ATL1EG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description TRANSFORMER PHYSICAL LAYER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Applications Isolated Communications Interface
Current - Supply 40mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806039-MC33664ATL1EG
Ultra Librarian 3D Model Ultra Librarian MC33664ATL1EG CAD Model

Description

The MC33664ATL1EG from NXP Semiconductors is a state-of-the-art isolated network high-speed transceiver designed for automotive and industrial applications. This transceiver is a part of NXP's robust communication solutions, offering exceptional performance in demanding environments.

Key Features

  • High-Speed Communication: The device supports fast data rates, making it suitable for high-speed communication requirements in advanced systems.
  • Isolation: With its built-in isolation feature, the MC33664ATL1EG ensures that the communication interface is protected from high voltage and noise, which is critical for safety in automotive applications.
  • Low Power Consumption: It is designed to be energy-efficient, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Design: The transceiver is built to withstand harsh conditions, including wide temperature ranges and electrical disturbances, ensuring reliable performance.

Applications

The MC33664ATL1EG is particularly well-suited for a variety of applications where reliable communication and isolation are necessary. These include:

  • Automotive systems such as battery management, in-vehicle networking, and advanced driver-assistance systems (ADAS).
  • Industrial control systems where electrical isolation is required for safety and noise immunity.
  • Medical equipment that demands high reliability and safety standards.

Technical Specifications

Some of the technical highlights of the MC33664ATL1EG include:

  • Wide operating voltage range, suitable for various automotive and industrial applications.
  • High immunity to electromagnetic interference (EMI), ensuring stable operation in electrically noisy environments.
  • Extended temperature range, guaranteeing performance in extreme conditions.

The MC33664ATL1EG transceiver by NXP Semiconductors is a reliable and efficient solution for systems requiring high-speed data transmission with electrical isolation. Its robust design and advanced features make it an ideal choice for a wide range of applications in the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3550 $52.2600
28+ $3.5733 $100.0524
44+ $3.4616 $152.3104
60+ $3.3500 $201.0000
78+ $3.2383 $252.5874
104+ $2.9033 $301.9432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess