EN
  • EN
  • DE

LTC4361CTS8-1#TRMPBF

Part No LTC4361CTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE/CUR PROT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Supply Voltage - Operating 2.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020663-LTC4361CTS8-1#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4361CTS8-1#TRMPBF CAD Model

Description

Overview of LTC4361CTS8-1#TRMPBF

The LTC4361CTS8-1#TRMPBF is a high-quality overvoltage and overcurrent protection device designed by Linear Technology to safeguard sensitive electronic components from potentially damaging conditions. This device is particularly useful in preventing the catastrophic effects of power supply malfunctions, such as overvoltage spikes and excessive current draw, which can lead to the failure of electronic circuits.

Key Features

  • Overvoltage Protection: The LTC4361CTS8-1#TRMPBF offers robust protection against overvoltage events. It can effectively disconnect the load when the input voltage exceeds the overvoltage lockout threshold.
  • Overcurrent Protection: In addition to overvoltage protection, this device provides overcurrent protection to prevent damage from excessive current conditions.
  • Fast Response Time: The device is designed to react quickly to fault conditions, providing a fast turn-off time that is critical in protecting electronic components.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various applications and ensuring versatility in its use.
  • Low Quiescent Current: The LTC4361CTS8-1#TRMPBF is optimized for low power consumption, with a very low quiescent current that helps to preserve battery life in portable applications.
  • Compact Package: This device comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The LTC4361CTS8-1#TRMPBF is ideal for a wide range of applications where power supply reliability is crucial. It is commonly used in portable devices, automotive electronics, industrial systems, and any circuitry that requires precise control over power supply conditions to ensure safe and reliable operation.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4361CTS8-1#TRMPBF is no exception. With its robust design and precise manufacturing, users can expect reliable performance and longevity, ensuring that their electronic devices are protected for the long haul.

In summary, the LTC4361CTS8-1#TRMPBF from Linear Technology is an essential component for any electronic system that demands high-level protection against overvoltage and overcurrent events. Its quick response time, low power consumption, and compact form factor make it an excellent choice for a variety of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5981 $59.7753
31+ $3.7734 $116.9754
48+ $3.6556 $175.4688
66+ $3.5378 $233.4948
85+ $3.4200 $290.7000
114+ $3.0654 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess