EN
  • EN
  • DE

MC33596FJAE

Part No MC33596FJAE
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RECEIVER FSK, OOK 304, 315, 4 / series RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Bulk
Product Status Not For New Designs
Frequency 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz
Sensitivity -104dBm
Data Rate (Max) 22.4kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Current - Receiving 10.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (5x5)
Base Product Number MC335
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-MC33596FJAE
Standard Package 1
Win Source Part Number 1161886-MC33596FJAE
Ultra Librarian 3D Model Ultra Librarian MC33596FJAE CAD Model

Description

Product Overview: MC33596FJAE by NXP Semiconductors

The MC33596FJAE is a sophisticated low power, sub-1 GHz radio frequency (RF) receiver designed by NXP Semiconductors. This component is ideal for use in a variety of applications, including but not limited to automotive remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and wireless control systems for consumer electronics and industrial equipment.

Key Features

  • Frequency Range: The MC33596FJAE operates in the sub-1 GHz frequency band, providing excellent propagation characteristics for wireless communication in various environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, ensuring prolonged operation and reduced power costs.
  • High Sensitivity: With its high sensitivity, the receiver ensures reliable communication even at low signal levels, which is critical for maintaining robust connections over longer distances or in noisy environments.
  • Multiple Modulation Support: It supports various modulation schemes, including FSK, GFSK, and OOK, providing flexibility in designing communication protocols to suit different application needs.
  • Integrated Features: The device includes an integrated frequency synthesizer and a local oscillator, which simplifies the design and reduces the bill of materials for the end product.
  • Package: It comes in a compact LQFP-32 package, making it suitable for space-constrained applications.

Applications

The versatility of the MC33596FJAE makes it an excellent choice for a wide range of wireless communication applications. Its ability to handle various modulation techniques and operate in the sub-1 GHz frequency band makes it particularly well-suited for:

  • Automotive RKE and TPMS
  • Wireless alarm and security systems
  • Home automation
  • Remote controls for consumer electronics
  • Industrial remote control and telemetry systems

In conclusion, NXP's MC33596FJAE is a versatile and efficient RF receiver that offers a combination of low power consumption, high sensitivity, and integrated features, making it an ideal choice for developers looking to implement reliable wireless communication in their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1221 $53.0757
40+ $2.5618 $102.4720
61+ $2.4817 $151.3837
84+ $2.4017 $201.7428
108+ $2.3216 $250.7328
145+ $2.0814 $301.8030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess