Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 315MHz, 434MHz
Sensitivity -105dBm
Data Rate (Max) 11kBaud
Modulation or Protocol OOK
Applications General Data Transfer
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-LQFP
Supplier Device Package 24-LQFP (4x4)
Base Product Number MC335
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851478-MC33592FTAER2
Ultra Librarian 3D Model Ultra Librarian MC33592FTAER2 CAD Model

Description

Product Overview: MC33592FTAER2 by NXP Semiconductors

The MC33592FTAER2 is a high-performance, low-power, integrated receiver IC designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This advanced receiver is part of NXP's extensive portfolio of radio frequency products and is specifically tailored for use in automotive and industrial remote keyless entry (RKE) systems.

Key Features

  • Frequency Range: The device operates in the 315MHz and 434MHz frequency bands, making it versatile for use in different regional standards.
  • Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-operated devices like car key fobs.
  • High Sensitivity: With excellent reception sensitivity, the MC33592FTAER2 ensures reliable communication even at extended ranges or in noisy environments.
  • Integrated Features: The receiver includes an onboard voltage regulator, a frequency synthesizer, and an oscillator, reducing the need for external components and simplifying design.
  • Selectivity: Good adjacent channel rejection allows the receiver to perform well in environments with multiple signals.
  • Data Demodulation: It is capable of demodulating FSK and ASK signals, providing flexibility in the type of modulation used.

Applications

The MC33592FTAER2 is ideal for a variety of applications, including but not limited to:

  • Automotive RKE Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Garage Door Openers
  • Home Security Systems
  • Low-Power Telemetry Devices

Quality and Reliability

NXP's commitment to quality ensures that the MC33592FTAER2 meets the stringent requirements of the automotive industry. The device is designed to operate over a wide temperature range and has been rigorously tested for performance and reliability.

Design Support

NXP provides comprehensive design support for the MC33592FTAER2, including technical documentation, reference designs, and customer support services to help designers integrate the receiver into their applications quickly and effectively.

Overall, the MC33592FTAER2 from NXP Semiconductors offers a robust and reliable solution for designers looking to incorporate a high-quality RF receiver into their automotive or industrial wireless communication systems.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
ECAD model for MAX14730EWL+T
Analog Devices Inc.
MOBILE TV RCEIVER FOR RADIO / * RF Receiver
Lowest to $10.6298
ECAD model for ADMTV315ABCZRL
ON Semiconductor
HOME TUNER IC / * RF Receiver
Lowest to $8.2144
ECAD model for LA1805-E
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $74.8186
ECAD model for ZOE-M8B-0
NXP / Nexperia
TEF6686AHN V205 HVQFN32 / series RF Receiver
Lowest to $6.5946
ECAD model for TEF6686AHN/V205K
Silicon Labs
RF TX IC FSK 900-960MHZ 20VFQFN / RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI4030-B1-FM
ON Semiconductor
HOME TUNER IC / * RF Receiver
Need more? Email Us
ECAD model for LA1836M-TLM-E
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Lowest to $15.1332
ECAD model for MKW36A512VHT4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention