EN
  • EN
  • DE

LA1836M-TLM-E

Part No LA1836M-TLM-E
Manufacturer ON Semiconductor
Catalog RF Receivers
Description HOME TUNER IC / * RF Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 922672-LA1836M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA1836M-TLM-E CAD Model

Description

ON Semiconductor LA1836M-TLM-E: A High-Performance AM/FM Tuner System IC

The LA1836M-TLM-E from ON Semiconductor is a sophisticated single-chip tuner system IC designed to provide a complete solution for AM/FM radio system applications. This integrated circuit is well-suited for automotive and consumer audio systems, offering a high level of integration that simplifies the design process and enhances overall system reliability.

Key Features:

  • Integrated AM/FM Tuner: The LA1836M-TLM-E combines both AM and FM radio tuning capabilities in one compact package, reducing the number of external components required and streamlining the design of the radio system.
  • Low-Voltage Operation: Engineered to operate at low voltages, this IC is compatible with modern low-power electrical systems, making it ideal for battery-operated devices and automotive applications where power efficiency is critical.
  • High Sensitivity and Selectivity: It offers excellent sensitivity and selectivity, ensuring clear radio reception even in areas with weak signal strength or in the presence of competing signals.
  • Automatic Gain Control (AGC): The automatic gain control feature helps to maintain consistent signal strength and audio quality, adjusting the gain as necessary based on the input signal strength.
  • Compact Surface-Mount Package: The LA1836M-TLM-E comes in a space-saving surface-mount package, making it suitable for use in modern, compact electronic designs.

Applications:

The LA1836M-TLM-E is versatile and can be used in a variety of applications, including:

  • Car audio systems
  • Home stereo receivers
  • Portable radios
  • Boomboxes
  • Hi-Fi systems

With its combination of features, the LA1836M-TLM-E IC from ON Semiconductor provides designers with a robust and efficient solution for creating high-quality AM/FM radio systems. Whether for automotive entertainment or home audio, this tuner system IC represents a reliable choice for integrating radio functionality into a wide range of electronic products.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess