Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MICRF229
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4897-1, 576-4897-6, 576-4897-2, MICRF229YQS TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927162-MICRF229YQS-TR
Ultra Librarian 3D Model Ultra Librarian MICRF229YQS-TR CAD Model

Description

MICRF229YQS-TR from Microchip Technology

The MICRF229YQS-TR from Microchip Technology is a state-of-the-art QwikRadio® UHF ASK/FSK Transmitter designed to cater to a wide range of wireless applications. This sophisticated component is ideal for systems that require a simple, efficient method of wirelessly transmitting data at variable distances. Whether it's for remote keyless entry systems, garage door openers, or telemetry and remote sensor applications, the MICRF229YQS-TR offers a reliable solution for your wireless communication needs.

Key Features:

  • Frequency Range: The device operates within the UHF frequency range, specifically 300MHz to 450MHz, making it a versatile choice for various applications and regulatory requirements.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in the design of communication protocols.
  • Output Power: With programmable output power, the MICRF229YQS-TR can be adjusted for optimal performance, ensuring efficient power consumption and extended battery life in portable devices.
  • Supply Voltage: The transmitter operates at a supply voltage range of 2.1V to 3.6V, accommodating a variety of power sources and system requirements.
  • Low Current Consumption: It is designed for low current consumption, drawing as little as 3.8mA in transmit mode, which is critical for battery-powered applications.

Package and Quality:

The MICRF229YQS-TR is offered in a compact 16-pin QSOP package, making it suitable for space-constrained applications. The 'TR' designation indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production. Microchip Technology's commitment to quality ensures that this transmitter meets the stringent requirements for industrial and consumer electronic standards.

Applications:

Due to its versatile features, the MICRF229YQS-TR is an excellent choice for a wide array of applications, including but not limited to:

  • Remote Control Systems
  • Home Automation
  • Wireless Alarm and Security Systems
  • Industrial Control
  • Telemetry and Remote Sensing

With the MICRF229YQS-TR, Microchip Technology continues to deliver innovative and reliable solutions for the ever-evolving field of wireless communication.

You May Also Be Interested in

U-blox
GPS MODULE ROM TCXO
Lowest to $12.2865
ECAD model for MAX-M8Q
NXP / Nexperia
IC CAR RADIO TUNER ANALOG 32SOIC
Need more? Email Us
ECAD model for TEF6613T/V1,518
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $17.7716
ECAD model for SI4468-A2A-IM
Microchip Technology
IC RECEIVER QWIKRADIO 16QSOP
Need more? Email Us
ECAD model for MICRF219AYQS-TR
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Need more? Email Us
ECAD model for HMC8200LP5ME
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
ECAD model for MAX14730EWL+T
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL / series RF Receiver AM, FM
Lowest to $22.1435
ECAD model for STA660TR
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
NXP / Nexperia
TEF6686AHN V205 HVQFN32 / series RF Receiver
Lowest to $6.5946
ECAD model for TEF6686AHN/V205K

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3312 $58.6432
26+ $4.3744 $113.7344
40+ $4.2376 $169.5040
55+ $4.1010 $225.5550
71+ $3.9642 $281.4582
95+ $3.5542 $337.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention