EN
  • EN
  • DE

LA1836

Part No LA1836
Manufacturer ON Semiconductor
Catalog RF Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73852-LA1836
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1836 CAD Model

Description

ON Semiconductor LA1836 Overview

The LA1836 from ON Semiconductor is a high-performance, single-chip AM/FM tuner system IC designed for use in car radio applications. This integrated circuit is engineered to provide exceptional reception quality and a wide array of features, making it an ideal choice for automotive entertainment systems.

Key Features and Benefits

  • Integrated AM/FM Tuner: The LA1836 combines both AM and FM tuning capabilities in a single chip, simplifying the design and reducing the component count in the radio tuner module.
  • High Sensitivity: Engineered for optimal signal reception, the LA1836 ensures clear audio output even in areas with weak signal strength.
  • Low Noise: The IC's design minimizes noise interference, resulting in a cleaner and more enjoyable listening experience.
  • Automatic Frequency Control (AFC): This feature helps maintain stable FM reception and reduces the need for manual tuning adjustments.
  • Signal Meter Output: An integrated signal meter function provides a visual indication of signal strength, which can be useful for both users and during the installation process.
  • Compact Package: The LA1836's small form factor enables it to fit into tight spaces, making it suitable for modern car radios where space is at a premium.

Applications

The LA1836 is primarily used in automotive audio systems but can also be found in a variety of other applications that require reliable AM/FM reception, such as:

  • Portable radios
  • Home audio systems
  • Marine audio equipment

Technical Specifications

  • Supply Voltage: The IC operates on a supply voltage that is compatible with automotive power systems.
  • Operating Temperature Range: It is designed to withstand the temperature variations commonly found in automotive environments.
  • Package: The LA1836 is available in a package that is designed for easy integration into printed circuit boards.

Overall, the LA1836 from ON Semiconductor is a robust and versatile solution for AM/FM radio tuning. Its combination of performance, integration, and ease of use make it a popular choice among manufacturers looking to enhance the audio experience in their automotive products.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8290 $53.8850
150+ $0.6802 $102.0300
230+ $0.6589 $151.5470
315+ $0.6377 $200.8755
410+ $0.6164 $252.7240
545+ $0.5527 $301.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess