Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Frequency 300MHz ~ 440MHz
Sensitivity -97dBm
Data Rate (Maximum) 10kbps
Modulation or Protocol ASK, OOK
Applications RKE
Receiving Current 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1223452-MICRF022YM-FS24
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF022YM-FS24 CAD Model

Description

Microchip Technology MICRF022YM-FS24 QwikRadio Receiver

The MICRF022YM-FS24 from Microchip Technology is a sophisticated QwikRadio® receiver that offers a seamless solution for wireless data transmission applications. Designed to operate in the 2400-2483.5 MHz ISM (Industrial, Scientific, and Medical) frequency band, this receiver is ideal for a wide range of applications, including remote control systems, telemetry, and wireless sensor networks.

Key Features

  • High Sensitivity: The MICRF022YM-FS24 boasts a high sensitivity level, ensuring reliable reception of signals even in environments with significant noise or at extended distances.
  • Low Power Consumption: With an emphasis on energy efficiency, this receiver is optimized for battery-operated devices, helping to extend the life of your product.
  • Integrated Image Rejection: The device features an integrated image rejection mixer, which minimizes the need for external components and simplifies the overall design process.
  • Automatic Gain Control (AGC): The AGC circuitry adjusts the receiver gain to accommodate varying signal strengths, which helps maintain optimal performance without manual intervention.
  • Easy Implementation: The MICRF022YM-FS24 is designed for easy implementation into existing designs, thanks to its straightforward interface and minimal external component requirements.

Applications

  • Wireless remote controls
  • Home automation systems
  • Telemetry and data logging
  • Wireless sensor networks
  • Industrial monitoring and control

The MICRF022YM-FS24 is housed in a small 16-pin QSOP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. With its combination of high performance, low power consumption, and ease of use, the MICRF022YM-FS24 QwikRadio® receiver from Microchip Technology is an excellent choice for developers looking to add wireless capabilities to their products.

For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support for personalized assistance with your wireless design needs.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL / series RF Receiver AM, FM
Lowest to $22.1435
ECAD model for STA660TR
Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Lowest to $15.1332
ECAD model for MKW36A512VHT4
U-blox
GPS MODULE ROM TCXO
Lowest to $12.2865
ECAD model for MAX-M8Q
Microchip Technology
IC RECEIVER QWIKRADIO 16QSOP
Need more? Email Us
ECAD model for MICRF219AYQS-TR
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $74.8186
ECAD model for ZOE-M8B-0
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $17.7716
ECAD model for SI4468-A2A-IM
ON Semiconductor
HOME TUNER IC / * RF Receiver
Need more? Email Us
ECAD model for LA1836M-TLM-E
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention