EN
  • EN
  • DE

MC32PF3000A1EPR2

Part No MC32PF3000A1EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / i.MX Processors PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications i.MX Processors
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935312031528
Standard Package 4,000
Win Source Part Number 965167-MC32PF3000A1EPR2
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A1EPR2 CAD Model

Description

Introducing the MC32PF3000A1EPR2 Power Management Integrated Circuit

The MC32PF3000A1EPR2 is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, tailored specifically for high-performance applications. This advanced PMIC is an integral component for ensuring stable and efficient power supply within complex electronic systems.

Key Features

  • Multiple Regulated Outputs: The MC32PF3000A1EPR2 comes equipped with a variety of outputs, including buck regulators, linear regulators, and switchable LDOs, ensuring a wide range of voltages and currents to meet the power requirements of various subsystems.
  • Programmable Voltage Levels: Flexibility is at the core of this PMIC, with programmable voltage levels that allow designers to tailor the power delivery to the specific needs of their application.
  • High-Efficiency Operation: Designed for efficiency, the MC32PF3000A1EPR2 features high-efficiency buck converters that help to minimize power loss and heat generation within the system, thereby enhancing overall performance and reliability.
  • Integrated Power Control: With an array of power control options, this PMIC simplifies system power sequencing and management, providing a seamless user experience.
  • Advanced Security: The device includes security features that protect against overvoltage, undervoltage, overtemperature, and short-circuit conditions, ensuring the safety and longevity of the system components.

Applications

The MC32PF3000A1EPR2 is ideally suited for a broad range of applications where efficient power management is critical. It is particularly beneficial for use in:

  • Automotive systems
  • Industrial controls
  • Networking equipment
  • Embedded computing platforms

Design Support and Packaging

NXP provides comprehensive design support for the MC32PF3000A1EPR2, including technical documentation, reference designs, and software tools to facilitate a smooth integration into your projects. The PMIC is available in a compact QFN package, which allows for space-saving designs without compromising on power capability.

In conclusion, the MC32PF3000A1EPR2 from NXP Semiconductors is a powerful and versatile PMIC solution that delivers reliable and efficient power management for a variety of high-performance applications. Its robust feature set and design flexibility make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess