EN
  • EN
  • DE

SMBJ160A-E3/52

Part No SMBJ160A-E3/52
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 160VWM 259VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 160V
Minimum Breakdown Voltage 178V
Max Clamping Voltage 259V
Peak Pulse Current(Ippm) 2.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1097738-SMBJ160A-E3/52
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian SMBJ160A-E3/52 CAD Model

Description

The SMBJ160A-E3/52 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive switching, and electrostatic discharge (ESD). It is part of the SMBJ series, which provides robust protection in a compact surface-mount package.

Applications

  • I/O ports
  • Data lines
  • Power lines
  • Microcontroller protection
  • Automotive electronics
  • Industrial control systems

Features

  • Surface Mount Package: Facilitates automated assembly.
  • Low Profile: Minimizes the height of the component on the PCB.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuits.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Unidirectional Protection: Provides protection against positive transient voltages.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Effective Transient Voltage Protection: Safeguards electronic components from voltage surges.
  • Improved System Reliability: Reduces the risk of system failures due to transient events.
  • Extended Product Lifespan: Prevents damage that can shorten the lifespan of electronic devices.
  • Minimized Downtime: Prevents system failures that lead to downtime.
  • Cost-Effective Protection: Provides a robust protection solution at a reasonable cost.

Technical Specifications

The SMBJ160A-E3/52 features a standoff voltage of 160V and a breakdown voltage typically ranging from 178V to 198V. Its clamping voltage is approximately 259V at a specified peak pulse current. It has a surge capability of 600W at a 10/1000µs waveform. The SMBJ160A-E3/52 is available in a compact SMB (DO-214AA) package. The operating temperature range spans from -65°C to +150°C. The fast response time enables the TVS diode to react quickly to transient events, providing effective protection against voltage surges. This TVS diode is designed for unidirectional applications, meaning it primarily protects against positive voltage transients, making it suitable for various automotive, industrial, and consumer electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1518 $50.0940
805+ $0.1246 $100.3030
1,245+ $0.1207 $150.2715
1,715+ $0.1168 $200.3120
2,215+ $0.1129 $250.0735
2,965+ $0.1012 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess