EN
  • EN
  • DE

S9S12GN48AVLF

Part No S9S12GN48AVLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935354461557
Standard Package 1,250
Win Source Part Number 981233-S9S12GN48AVLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN48AVLF CAD Model

Description

Introducing the NXP S9S12GN48AVLF Microcontroller

The NXP S9S12GN48AVLF is a cutting-edge microcontroller that integrates a host of features to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the HCS12G family, renowned for its high performance and reliability.

Robust Processing Capabilities

At the heart of the S9S12GN48AVLF is a 16-bit HCS12 core that operates at a frequency of up to 25MHz. This core is designed to deliver efficient processing capabilities while maintaining low power consumption. With a single-cycle 16 x 16-bit multiplication and a 32/16-bit division, the MCU is well-suited for complex arithmetic operations and control algorithms.

Memory and Storage

The device comes equipped with 48KB of on-chip flash memory, providing ample space for application code storage and ensuring robust performance even in harsh environments. Additionally, the 4KB of RAM ensures smooth data handling and task execution.

Advanced Peripherals

The S9S12GN48AVLF boasts a rich set of peripherals that enhance its functionality. It includes multiple Serial Communication Interfaces (SCI), a Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I2C) bus interface, facilitating seamless communication with other devices and sensors. The inclusion of an 8-channel 10-bit Analog-to-Digital Converter (ADC) allows for accurate analog signal measurement, crucial for sensor data acquisition and real-time decision-making processes.

Connectivity and I/O

This microcontroller provides a wide range of Input/Output options. With up to 38 general-purpose I/O pins, it can handle multiple input and output signals, making it highly versatile for various application needs. The MCU also supports enhanced Capture/Compare Timer functionality, which is essential for precise timing and control tasks.

Reliability and Safety

Designed with reliability in mind, the S9S12GN48AVLF features a watchdog timer to ensure system stability and a background debug mode for in-depth analysis and troubleshooting. Its operation is guaranteed over an extended temperature range, making it suitable for automotive-grade applications that require robust performance in varying conditions.

Conclusion

The NXP S9S12GN48AVLF microcontroller is an exceptional choice for designers looking for a high-performance, feature-rich MCU. With its robust processing core, extensive memory, versatile peripherals, and strong emphasis on reliability, it stands out as a top contender for automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,408 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess