EN
  • EN
  • DE

MC9S08SH4CPJ

Part No MC9S08SH4CPJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP / S08 series Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number MC9S08
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935320241174
Standard Package 18
Win Source Part Number 1074564-MC9S08SH4CPJ
Ultra Librarian 3D Model Ultra Librarian MC9S08SH4CPJ CAD Model

Description

Product Overview: NXP MC9S08SH4CPJ Microcontroller

The NXP MC9S08SH4CPJ is a versatile and powerful microcontroller that offers a robust set of features tailored for a wide range of applications. Built on the high-performance HCS08 core, this microcontroller operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex tasks in embedded systems.

Key Features

  • Core: The device features a HCS08 CPU core which is highly efficient and optimized for low power consumption, making it an excellent choice for battery-powered and portable applications.
  • Memory: It is equipped with 4 KB of flash memory and 256 bytes of RAM, offering ample space for program storage and efficient data handling.
  • I/O Ports: The MC9S08SH4CPJ provides multiple general-purpose input/output (GPIO) ports, which are essential for interfacing with sensors, actuators, and other peripherals.
  • Timers: With an 8-bit and 16-bit timer, the microcontroller can handle a variety of timing and pulse-width modulation (PWM) tasks, essential for motor control and other time-sensitive operations.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to process inputs from a variety of sensors.
  • Communication Interfaces: It supports multiple communication protocols including I2C, SPI, and SCI, providing flexibility in connecting to other devices and modules.
  • Package: The device comes in a 20-pin PDIP package, which is widely used and easy to handle for prototyping and manufacturing processes.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions.

Applications

The MC9S08SH4CPJ microcontroller is suitable for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its low power consumption and rich feature set also make it ideal for portable and power-sensitive designs.

Conclusion

With its robust architecture, comprehensive feature set, and flexible interfacing options, the NXP MC9S08SH4CPJ microcontroller is a highly capable component for designers looking to create efficient and reliable embedded systems. Its adaptability to various applications and environments makes it a go-to choice for engineers and developers across industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess