EN
  • EN
  • DE

MC14489BPE

Part No MC14489BPE
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LED DRIVER 5-CH CMOS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Not For New Designs
Display Type LED
Configuration 7 Segment
Operating Supply Current 5.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 130°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1073185-MC14489BPE
Family Name MC14489B
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14489BPE CAD Model

Description

Product Overview: MC14489BPE

The MC14489BPE is a versatile LED display driver integrated circuit (IC) produced by NXP Semiconductors. This IC is designed to manage and drive multi-character LED displays with ease, making it an ideal choice for a wide range of applications that require high-quality and reliable visual readouts.

Key Features

  • Multiple Display Modes: The MC14489BPE supports various display modes, allowing it to handle alphanumeric characters, bar graphs, and a variety of symbols.
  • Drive Capability: It can drive up to five 7-segment LED displays or 35 discrete LEDs, providing ample flexibility for different display configurations.
  • Serial Interface: The device features a serial input control interface that simplifies the connection to microprocessors or microcontrollers, reducing the number of required I/O pins.
  • Automatic Blanking Control: The IC includes automatic blanking control for leading and trailing zeros, which is essential for creating a clean and professional-looking display.
  • Built-in Decoding: With built-in BCD-to-7-segment decoding, the MC14489BPE eliminates the need for additional decoding hardware, streamlining the display system design.

Applications

The MC14489BPE is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control panels
  • User interfaces for household appliances
  • Automotive dashboards
  • Point of sale terminals
  • Medical equipment

Technical Specifications

The MC14489BPE operates within a voltage range of 4.5V to 5.5V, making it compatible with standard logic levels. It is packaged in a 16-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards.

Conclusion

With its robust feature set and wide applicability, the MC14489BPE from NXP Semiconductors is a reliable and efficient solution for driving LED displays in numerous electronic products. Its ease of use and integration make it a popular choice among engineers and designers looking to enhance their user interfaces with clear and dynamic LED readouts.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3829 $70.3829
2+ $57.7500 $115.5000
4+ $55.9454 $223.7816
5+ $54.1406 $270.7030
6+ $52.3360 $314.0160
8+ $46.9219 $375.3752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess